IDEX Health & Science TitanHT™ 2 Position/6 Port UHPLC HT725-000

Description
Our TitanHT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It incorporates RPC-15 sealing technology for extended seal life at ultra high pressure. This is a 2-position, 6-port motorized switching valve. Our Rapid Replacement Pod™ (removable liquid-end) make it easy to replace the wear components of the valve. The entire Pod can be purchased separately and replaced as a unit with virtually no instrument downtime for repair.
Description
Our TitanHT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It incorporates RPC-15 sealing technology for extended seal life at ultra high pressure. This is a 2-position, 6-port motorized switching valve. Our Rapid Replacement Pod™ (removable liquid-end) make it easy to replace the wear components of the valve. The entire Pod can be purchased separately and replaced as a unit with virtually no instrument downtime for repair.

Suppliers

Company
Product
Description
Supplier Links
TitanHT™ 2 Position/6 Port UHPLC - HT725-000 - IDEX Health & Science
Oak Harbor, WA, USA
TitanHT™ 2 Position/6 Port UHPLC
HT725-000
TitanHT™ 2 Position/6 Port UHPLC HT725-000
Our TitanHT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It incorporates RPC-15 sealing technology for extended seal life at ultra high pressure. This is a 2-position, 6-port motorized switching valve. Our Rapid Replacement Pod™ (removable liquid-end) make it easy to replace the wear components of the valve. The entire Pod can be purchased separately and replaced as a unit with virtually no instrument downtime for repair.

Our TitanHT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It incorporates RPC-15 sealing technology for extended seal life at ultra high pressure. This is a 2-position, 6-port motorized switching valve. Our Rapid Replacement Pod™ (removable liquid-end) make it easy to replace the wear components of the valve. The entire Pod can be purchased separately and replaced as a unit with virtually no instrument downtime for repair.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number HT725-000
Product Name TitanHT™ 2 Position/6 Port UHPLC
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details