IDEX Health & Science Injection Valve Bulkhead 2 Postion-6-Port .040 Black V-451

Description
Our Bulkhead Version Injection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 2 positions and 6 ports, 1/4-28 port configuration and is for 1/16" OD tubing. it includes (6) XP-235 Fittings.
Description
Our Bulkhead Version Injection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 2 positions and 6 ports, 1/4-28 port configuration and is for 1/16" OD tubing. it includes (6) XP-235 Fittings.

Suppliers

Company
Product
Description
Supplier Links
Injection Valve Bulkhead 2 Postion-6-Port .040 Black - V-451 - IDEX Health & Science
Oak Harbor, WA, USA
Injection Valve Bulkhead 2 Postion-6-Port .040 Black
V-451
Injection Valve Bulkhead 2 Postion-6-Port .040 Black V-451
Our Bulkhead Version Injection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 2 positions and 6 ports, 1/4-28 port configuration and is for 1/16" OD tubing. it includes (6) XP-235 Fittings.

Our Bulkhead Version Injection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has 2 positions and 6 ports, 1/4-28 port configuration and is for 1/16" OD tubing. it includes (6) XP-235 Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number V-451
Product Name Injection Valve Bulkhead 2 Postion-6-Port .040 Black
Valve Type Injection
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP90-025-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details