IDEX Health & Science 250 PSI BPR Assembly U-608

Description
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 250 psi (7 bar). It comes with (1) P-764 Cartridge and (2)OD x P-201 Flangeless Fittings.
Description
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 250 psi (7 bar). It comes with (1) P-764 Cartridge and (2)OD x P-201 Flangeless Fittings.

Suppliers

Company
Product
Description
Supplier Links
250 PSI BPR Assembly - U-608 - IDEX Health & Science
Oak Harbor, WA, USA
250 PSI BPR Assembly
U-608
250 PSI BPR Assembly U-608
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 250 psi (7 bar). It comes with (1) P-764 Cartridge and (2)OD x P-201 Flangeless Fittings.

Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 250 psi (7 bar). It comes with (1) P-764 Cartridge and (2)OD x P-201 Flangeless Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number U-608
Product Name 250 PSI BPR Assembly
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-038-PVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details