IDEX Health & Science TitanHT PCB for 2Position/10 port 8382-104

Description
Our TitanHT Driver Board printed circuit board (PCB) intended for use with a 2 position 10 port TitanHT valve.
Description
Our TitanHT Driver Board printed circuit board (PCB) intended for use with a 2 position 10 port TitanHT valve.

Suppliers

Company
Product
Description
Supplier Links
TitanHT PCB for 2Position/10 port - 8382-104 - IDEX Health & Science
Oak Harbor, WA, USA
TitanHT PCB for 2Position/10 port
8382-104
TitanHT PCB for 2Position/10 port 8382-104
Our TitanHT Driver Board printed circuit board (PCB) intended for use with a 2 position 10 port TitanHT valve.

Our TitanHT Driver Board printed circuit board (PCB) intended for use with a 2 position 10 port TitanHT valve.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number 8382-104
Product Name TitanHT PCB for 2Position/10 port
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details