IDEX Health & Science Pressure Relief Valve Assembly 5 psi U-455

Description
Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 5psi (0.3 bar) and is for 1/16"OD tubing. It comes with (1)OD x P-201 Flangeless Fitting.
Description
Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 5psi (0.3 bar) and is for 1/16"OD tubing. It comes with (1)OD x P-201 Flangeless Fitting.

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve Assembly 5 psi - U-455 - IDEX Health & Science
Oak Harbor, WA, USA
Pressure Relief Valve Assembly 5 psi
U-455
Pressure Relief Valve Assembly 5 psi U-455
Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 5psi (0.3 bar) and is for 1/16"OD tubing. It comes with (1)OD x P-201 Flangeless Fitting.

Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 5psi (0.3 bar) and is for 1/16"OD tubing. It comes with (1)OD x P-201 Flangeless Fitting.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number U-455
Product Name Pressure Relief Valve Assembly 5 psi
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
VALVES - PR-049-PP-E-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details