IDEX Health & Science 5 PSI BPR Assembly P-790

Description
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 5 psi (0.3 bar). This BPR Assembly includes (2)OD x P-215 Flangeless Fittings.
Description
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 5 psi (0.3 bar). This BPR Assembly includes (2)OD x P-215 Flangeless Fittings.

Suppliers

Company
Product
Description
Supplier Links
5 PSI BPR Assembly - P-790 - IDEX Health & Science
Oak Harbor, WA, USA
5 PSI BPR Assembly
P-790
5 PSI BPR Assembly P-790
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 5 psi (0.3 bar). This BPR Assembly includes (2)OD x P-215 Flangeless Fittings.

Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 5 psi (0.3 bar). This BPR Assembly includes (2)OD x P-215 Flangeless Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-790
Product Name 5 PSI BPR Assembly
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-100-PP-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details