IDEX Health & Science BPR Cartridge 75 psi Gold Coating P-762

Description
Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-762) operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It can conveniently be used with any of our standard BRP Holders and creates a back pressure of 75 psi (5.2 bar). It has a tan body and yellow end cap.
Description
Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-762) operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It can conveniently be used with any of our standard BRP Holders and creates a back pressure of 75 psi (5.2 bar). It has a tan body and yellow end cap.

Suppliers

Company
Product
Description
Supplier Links
BPR Cartridge 75 psi Gold Coating - P-762 - IDEX Health & Science
Oak Harbor, WA, USA
BPR Cartridge 75 psi Gold Coating
P-762
BPR Cartridge 75 psi Gold Coating P-762
Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-762) operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It can conveniently be used with any of our standard BRP Holders and creates a back pressure of 75 psi (5.2 bar). It has a tan body and yellow end cap.

Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-762) operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It can conveniently be used with any of our standard BRP Holders and creates a back pressure of 75 psi (5.2 bar). It has a tan body and yellow end cap.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-762
Product Name BPR Cartridge 75 psi Gold Coating
Primary Material Stainless Steel; PEEK
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details