IDEX Health & Science TitanHP™ DuraLife® - 2 Position/6 Port Valve without PCB MHP7900-000

Description
Our Titan HP Valve consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a DuraLife® processed stainless steel 2-position, 6-port motorized valve. DuraLife® wear surfaces extends valve lifetime. This model comes w/PCB and without PCB. Our Rapid Replacement POD™ is also sold separately here.
Description
Our Titan HP Valve consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a DuraLife® processed stainless steel 2-position, 6-port motorized valve. DuraLife® wear surfaces extends valve lifetime. This model comes w/PCB and without PCB. Our Rapid Replacement POD™ is also sold separately here.

Suppliers

Company
Product
Description
Supplier Links
TitanHP™ DuraLife® - 2 Position/6 Port Valve without PCB - MHP7900-000 - IDEX Health & Science
Oak Harbor, WA, USA
TitanHP™ DuraLife® - 2 Position/6 Port Valve without PCB
MHP7900-000
TitanHP™ DuraLife® - 2 Position/6 Port Valve without PCB MHP7900-000
Our Titan HP Valve consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a DuraLife® processed stainless steel 2-position, 6-port motorized valve. DuraLife® wear surfaces extends valve lifetime. This model comes w/PCB and without PCB. Our Rapid Replacement POD™ is also sold separately here.

Our Titan HP Valve consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a DuraLife® processed stainless steel 2-position, 6-port motorized valve. DuraLife® wear surfaces extends valve lifetime. This model comes w/PCB and without PCB. Our Rapid Replacement POD™ is also sold separately here.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number MHP7900-000
Product Name TitanHP™ DuraLife® - 2 Position/6 Port Valve without PCB
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
VALVES - BP-075-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details