IDEX Health & Science 3 Way Semi-Prep Valve 7030L

Description
Our 3 Way Semi-Prep Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel and mechanically strong Vespel®. It is for large bore passageways. It has 2-positions and 6-ports.
Description
Our 3 Way Semi-Prep Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel and mechanically strong Vespel®. It is for large bore passageways. It has 2-positions and 6-ports.

Suppliers

Company
Product
Description
Supplier Links
3 Way Semi-Prep Valve - 7030L - IDEX Health & Science
Oak Harbor, WA, USA
3 Way Semi-Prep Valve
7030L
3 Way Semi-Prep Valve 7030L
Our 3 Way Semi-Prep Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel and mechanically strong Vespel®. It is for large bore passageways. It has 2-positions and 6-ports.

Our 3 Way Semi-Prep Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel and mechanically strong Vespel®. It is for large bore passageways. It has 2-positions and 6-ports.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number 7030L
Product Name 3 Way Semi-Prep Valve
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-BSP-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details