IDEX Health & Science 1000 PSI PEEK BPR Assembly P-455

Description
Our biocompatible, PEEK Back Pressure Regulator (BPR) Assembly delivers consistent incremental back pressure. It reliably prevents system over-pressurization or additional inline pressure for more efficient system performance. It has a 1000 psi (69 bar) pressure setting. It comes with (1) P-769, (2) P-250, (2) LT-115.
Description
Our biocompatible, PEEK Back Pressure Regulator (BPR) Assembly delivers consistent incremental back pressure. It reliably prevents system over-pressurization or additional inline pressure for more efficient system performance. It has a 1000 psi (69 bar) pressure setting. It comes with (1) P-769, (2) P-250, (2) LT-115.

Suppliers

Company
Product
Description
Supplier Links
1000 PSI PEEK BPR Assembly - P-455 - IDEX Health & Science
Oak Harbor, WA, USA
1000 PSI PEEK BPR Assembly
P-455
1000 PSI PEEK BPR Assembly P-455
Our biocompatible, PEEK Back Pressure Regulator (BPR) Assembly delivers consistent incremental back pressure. It reliably prevents system over-pressurization or additional inline pressure for more efficient system performance. It has a 1000 psi (69 bar) pressure setting. It comes with (1) P-769, (2) P-250, (2) LT-115.

Our biocompatible, PEEK Back Pressure Regulator (BPR) Assembly delivers consistent incremental back pressure. It reliably prevents system over-pressurization or additional inline pressure for more efficient system performance. It has a 1000 psi (69 bar) pressure setting. It comes with (1) P-769, (2) P-250, (2) LT-115.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-455
Product Name 1000 PSI PEEK BPR Assembly
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-025-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details