IDEX Health & Science MX Series II™ 2 Position/6 Port UltraLife™ Switching Valve MXT715-000

Description
Our MX Series II Switching Valve Is specifically designed with MBB® “Make-Before-Break” architecture. The MBB design insures that flow is not interrupted when the injector is switched between LOAD and INJECT when a loop is installed between ports 1 and 4. It is an Ultra High Pressure, 2-position, 6-port motorized valve.
Description
Our MX Series II Switching Valve Is specifically designed with MBB® “Make-Before-Break” architecture. The MBB design insures that flow is not interrupted when the injector is switched between LOAD and INJECT when a loop is installed between ports 1 and 4. It is an Ultra High Pressure, 2-position, 6-port motorized valve.

Suppliers

Company
Product
Description
Supplier Links
MX Series II™ 2 Position/6 Port UltraLife™ Switching Valve - MXT715-000 - IDEX Health & Science
Oak Harbor, WA, USA
MX Series II™ 2 Position/6 Port UltraLife™ Switching Valve
MXT715-000
MX Series II™ 2 Position/6 Port UltraLife™ Switching Valve MXT715-000
Our MX Series II Switching Valve Is specifically designed with MBB® “Make-Before-Break” architecture. The MBB design insures that flow is not interrupted when the injector is switched between LOAD and INJECT when a loop is installed between ports 1 and 4. It is an Ultra High Pressure, 2-position, 6-port motorized valve.

Our MX Series II Switching Valve Is specifically designed with MBB® “Make-Before-Break” architecture. The MBB design insures that flow is not interrupted when the injector is switched between LOAD and INJECT when a loop is installed between ports 1 and 4. It is an Ultra High Pressure, 2-position, 6-port motorized valve.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number MXT715-000
Product Name MX Series II™ 2 Position/6 Port UltraLife™ Switching Valve
Maximum Pressure 15000.00 psi (10557 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-038-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details