IDEX Health & Science BPR Cartridge 100 psi Gold Coating P-763

Description
Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-763) operates as an easy to use, replaceable component for our BPR systems. Our Cartridge can conveniently be used with any of our standard BRP Holders and creates a back pressure of 100 psi (7 bar). It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It comes with a tan body and red cap.
Description
Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-763) operates as an easy to use, replaceable component for our BPR systems. Our Cartridge can conveniently be used with any of our standard BRP Holders and creates a back pressure of 100 psi (7 bar). It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It comes with a tan body and red cap.

Suppliers

Company
Product
Description
Supplier Links
BPR Cartridge 100 psi Gold Coating - P-763 - IDEX Health & Science
Oak Harbor, WA, USA
BPR Cartridge 100 psi Gold Coating
P-763
BPR Cartridge 100 psi Gold Coating P-763
Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-763) operates as an easy to use, replaceable component for our BPR systems. Our Cartridge can conveniently be used with any of our standard BRP Holders and creates a back pressure of 100 psi (7 bar). It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It comes with a tan body and red cap.

Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-763) operates as an easy to use, replaceable component for our BPR systems. Our Cartridge can conveniently be used with any of our standard BRP Holders and creates a back pressure of 100 psi (7 bar). It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. It comes with a tan body and red cap.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-763
Product Name BPR Cartridge 100 psi Gold Coating
Primary Material Stainless Steel; PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 35844 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details