IDEX Health & Science 750 PSI BPR Assembly U-610

Description
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 750 psi (52 bar). It comes with (1) P-795 Cartridge and (2)OD x P-201 Flangeless Fittings.
Description
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 750 psi (52 bar). It comes with (1) P-795 Cartridge and (2)OD x P-201 Flangeless Fittings.

Suppliers

Company
Product
Description
Supplier Links
750 PSI BPR Assembly - U-610 - IDEX Health & Science
Oak Harbor, WA, USA
750 PSI BPR Assembly
U-610
750 PSI BPR Assembly U-610
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 750 psi (52 bar). It comes with (1) P-795 Cartridge and (2)OD x P-201 Flangeless Fittings.

Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 750 psi (52 bar). It comes with (1) P-795 Cartridge and (2)OD x P-201 Flangeless Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number U-610
Product Name 750 PSI BPR Assembly
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP90-025-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details