IDEX Health & Science TitanHT PCB 8 Position 8382-107

Description
Our Titan HT Driver Board printed circuit board (PCB) specifically designed for use with an 8 position TitanHT valve.
Description
Our Titan HT Driver Board printed circuit board (PCB) specifically designed for use with an 8 position TitanHT valve.

Suppliers

Company
Product
Description
Supplier Links
TitanHT PCB 8 Position - 8382-107 - IDEX Health & Science
Oak Harbor, WA, USA
TitanHT PCB 8 Position
8382-107
TitanHT PCB 8 Position 8382-107
Our Titan HT Driver Board printed circuit board (PCB) specifically designed for use with an 8 position TitanHT valve.

Our Titan HT Driver Board printed circuit board (PCB) specifically designed for use with an 8 position TitanHT valve.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number 8382-107
Product Name TitanHT PCB 8 Position
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-049-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details