IDEX Health & Science TitanHP PCB 6 Position 7770-257

Description
Our TitanHP PCB driver board with BCD adds functionality of motor drive without significantly affecting the valve's small footprint. Eliminating the need for development of an internal board and firmware means shorter product development cycles and reduced time-to-market. It is designed for use with a 6 position TitanHP valve.
Description
Our TitanHP PCB driver board with BCD adds functionality of motor drive without significantly affecting the valve's small footprint. Eliminating the need for development of an internal board and firmware means shorter product development cycles and reduced time-to-market. It is designed for use with a 6 position TitanHP valve.

Suppliers

Company
Product
Description
Supplier Links
TitanHP PCB 6 Position - 7770-257 - IDEX Health & Science
Oak Harbor, WA, USA
TitanHP PCB 6 Position
7770-257
TitanHP PCB 6 Position 7770-257
Our TitanHP PCB driver board with BCD adds functionality of motor drive without significantly affecting the valve's small footprint. Eliminating the need for development of an internal board and firmware means shorter product development cycles and reduced time-to-market. It is designed for use with a 6 position TitanHP valve.

Our TitanHP PCB driver board with BCD adds functionality of motor drive without significantly affecting the valve's small footprint. Eliminating the need for development of an internal board and firmware means shorter product development cycles and reduced time-to-market. It is designed for use with a 6 position TitanHP valve.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number 7770-257
Product Name TitanHP PCB 6 Position
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP90-025-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details