IDEX Health & Science 40 PSI BPR Assembly U-605

Description
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a durable 316 stainless steel holder. It has a pressure setting of 40psi (2.8 bar). It comes with (1) P-761 Cartridge and (2)OD x P-201 Flangeless Fittings.
Description
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a durable 316 stainless steel holder. It has a pressure setting of 40psi (2.8 bar). It comes with (1) P-761 Cartridge and (2)OD x P-201 Flangeless Fittings.

Suppliers

Company
Product
Description
Supplier Links
40 PSI BPR Assembly - U-605 - IDEX Health & Science
Oak Harbor, WA, USA
40 PSI BPR Assembly
U-605
40 PSI BPR Assembly U-605
Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a durable 316 stainless steel holder. It has a pressure setting of 40psi (2.8 bar). It comes with (1) P-761 Cartridge and (2)OD x P-201 Flangeless Fittings.

Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a durable 316 stainless steel holder. It has a pressure setting of 40psi (2.8 bar). It comes with (1) P-761 Cartridge and (2)OD x P-201 Flangeless Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number U-605
Product Name 40 PSI BPR Assembly
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86777 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details