IDEX Health & Science BPR Cartridge 750 psi P-795

Description
Our replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included a gold plated stainless steel spring delivering consistent, reliable usage. It is conveniently designed to be used with any of our standard BRP Holders and creates a back pressure of 750 psi (34 bar). It comes with a black body and blue end cap.
Description
Our replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included a gold plated stainless steel spring delivering consistent, reliable usage. It is conveniently designed to be used with any of our standard BRP Holders and creates a back pressure of 750 psi (34 bar). It comes with a black body and blue end cap.

Suppliers

Company
Product
Description
Supplier Links
BPR Cartridge 750 psi - P-795 - IDEX Health & Science
Oak Harbor, WA, USA
BPR Cartridge 750 psi
P-795
BPR Cartridge 750 psi P-795
Our replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included a gold plated stainless steel spring delivering consistent, reliable usage. It is conveniently designed to be used with any of our standard BRP Holders and creates a back pressure of 750 psi (34 bar). It comes with a black body and blue end cap.

Our replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included a gold plated stainless steel spring delivering consistent, reliable usage. It is conveniently designed to be used with any of our standard BRP Holders and creates a back pressure of 750 psi (34 bar). It comes with a black body and blue end cap.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-795
Product Name BPR Cartridge 750 psi
Primary Material Stainless Steel; PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-100-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details