IDEX Health & Science Analytical 600 bar Syringe Injection Valve 7725i-188

Description
Our Analytic 600 Bar Syringe Injection Valve is a manual front loading injection. This valve is designed with our unique Make-Before-Break (MBB®) architecture. This feature allows continuous flow between LOAD and IN-JECT positions. It is specifically set to 600 bar. It has 2-positions and 6-port.
Description
Our Analytic 600 Bar Syringe Injection Valve is a manual front loading injection. This valve is designed with our unique Make-Before-Break (MBB®) architecture. This feature allows continuous flow between LOAD and IN-JECT positions. It is specifically set to 600 bar. It has 2-positions and 6-port.

Suppliers

Company
Product
Description
Supplier Links
Analytical 600 bar Syringe Injection Valve - 7725i-188 - IDEX Health & Science
Oak Harbor, WA, USA
Analytical 600 bar Syringe Injection Valve
7725i-188
Analytical 600 bar Syringe Injection Valve 7725i-188
Our Analytic 600 Bar Syringe Injection Valve is a manual front loading injection. This valve is designed with our unique Make-Before-Break (MBB®) architecture. This feature allows continuous flow between LOAD and IN-JECT positions. It is specifically set to 600 bar. It has 2-positions and 6-port.

Our Analytic 600 Bar Syringe Injection Valve is a manual front loading injection. This valve is designed with our unique Make-Before-Break (MBB®) architecture. This feature allows continuous flow between LOAD and IN-JECT positions. It is specifically set to 600 bar. It has 2-positions and 6-port.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number 7725i-188
Product Name Analytical 600 bar Syringe Injection Valve
Valve Type Injection
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 35842 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 1970LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details