IDEX Health & Science 3 Way Analytical Valve 7030

Description
Our 3 Way Analytic Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel Vespel® giving excellent mechanical strength. It has 2-positions and 6-ports.
Description
Our 3 Way Analytic Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel Vespel® giving excellent mechanical strength. It has 2-positions and 6-ports.

Suppliers

Company
Product
Description
Supplier Links
3 Way Analytical Valve - 7030 - IDEX Health & Science
Oak Harbor, WA, USA
3 Way Analytical Valve
7030
3 Way Analytical Valve 7030
Our 3 Way Analytic Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel Vespel® giving excellent mechanical strength. It has 2-positions and 6-ports.

Our 3 Way Analytic Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel Vespel® giving excellent mechanical strength. It has 2-positions and 6-ports.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number 7030
Product Name 3 Way Analytical Valve
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-049-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details