IDEX Health & Science 4-Way "T" Flow Bulkhead Valve V-101T

Description
Our 4 Way PEEK Bulkhead Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from biocompatible PEEK, it offers excellent chemical resistance. It has 1/4-28 ports and is for 1/16" OD tubing. It is available in diagonal flow, right angle "L" flow and Single "T" flow.
Description
Our 4 Way PEEK Bulkhead Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from biocompatible PEEK, it offers excellent chemical resistance. It has 1/4-28 ports and is for 1/16" OD tubing. It is available in diagonal flow, right angle "L" flow and Single "T" flow.

Suppliers

Company
Product
Description
Supplier Links
4-Way
Oak Harbor, WA, USA
4-Way "T" Flow Bulkhead Valve
V-101T
4-Way "T" Flow Bulkhead Valve V-101T
Our 4 Way PEEK Bulkhead Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from biocompatible PEEK, it offers excellent chemical resistance. It has 1/4-28 ports and is for 1/16" OD tubing. It is available in diagonal flow, right angle "L" flow and Single "T" flow.

Our 4 Way PEEK Bulkhead Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from biocompatible PEEK, it offers excellent chemical resistance. It has 1/4-28 ports and is for 1/16" OD tubing. It is available in diagonal flow, right angle "L" flow and Single "T" flow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number V-101T
Product Name 4-Way "T" Flow Bulkhead Valve
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP50(B) (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-050-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQ BODY 2X3 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details