IDEX Health & Science TitanEX™ 6 Position/7 Port Without PCB MLP777-205

Description
Our TitanEX Valve offers a design that has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing. It is a low pressure, 6-position, 7-port motorized injection/switching valve that does not include a circuit board. It accepts 1/16" OD Tubing.
Description
Our TitanEX Valve offers a design that has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing. It is a low pressure, 6-position, 7-port motorized injection/switching valve that does not include a circuit board. It accepts 1/16" OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
TitanEX™ 6 Position/7 Port Without PCB - MLP777-205 - IDEX Health & Science
Oak Harbor, WA, USA
TitanEX™ 6 Position/7 Port Without PCB
MLP777-205
TitanEX™ 6 Position/7 Port Without PCB MLP777-205
Our TitanEX Valve offers a design that has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing. It is a low pressure, 6-position, 7-port motorized injection/switching valve that does not include a circuit board. It accepts 1/16" OD Tubing.

Our TitanEX Valve offers a design that has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing. It is a low pressure, 6-position, 7-port motorized injection/switching valve that does not include a circuit board. It accepts 1/16" OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number MLP777-205
Product Name TitanEX™ 6 Position/7 Port Without PCB
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
Control Pinch Valves // Series RSR -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details