IDEX Health & Science 4-Way Diagonal Flow Valve V-100D

Description
Our 4 Way PEEK Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from biocompatible PEEK, it offers excellent chemical resistance. It has 1/4-28 ports and is for 1/16" OD tubing. It is available is diagonal flow, right angle "L" flow and Single "T" flow.
Description
Our 4 Way PEEK Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from biocompatible PEEK, it offers excellent chemical resistance. It has 1/4-28 ports and is for 1/16" OD tubing. It is available is diagonal flow, right angle "L" flow and Single "T" flow.

Suppliers

Company
Product
Description
Supplier Links
4-Way Diagonal Flow Valve - V-100D - IDEX Health & Science
Oak Harbor, WA, USA
4-Way Diagonal Flow Valve
V-100D
4-Way Diagonal Flow Valve V-100D
Our 4 Way PEEK Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from biocompatible PEEK, it offers excellent chemical resistance. It has 1/4-28 ports and is for 1/16" OD tubing. It is available is diagonal flow, right angle "L" flow and Single "T" flow.

Our 4 Way PEEK Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from biocompatible PEEK, it offers excellent chemical resistance. It has 1/4-28 ports and is for 1/16" OD tubing. It is available is diagonal flow, right angle "L" flow and Single "T" flow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number V-100D
Product Name 4-Way Diagonal Flow Valve
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121461012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details