IDEX Health & Science Press Relief Valve Assembly 100 psi U-456

Description
Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 100psi (7 bar) and is for 1/16"OD tubing. It comes with (1)OD x P-201 Flangeless Fitting and wrenches for tightening.
Description
Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 100psi (7 bar) and is for 1/16"OD tubing. It comes with (1)OD x P-201 Flangeless Fitting and wrenches for tightening.

Suppliers

Company
Product
Description
Supplier Links
Press Relief Valve Assembly 100 psi - U-456 - IDEX Health & Science
Oak Harbor, WA, USA
Press Relief Valve Assembly 100 psi
U-456
Press Relief Valve Assembly 100 psi U-456
Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 100psi (7 bar) and is for 1/16"OD tubing. It comes with (1)OD x P-201 Flangeless Fitting and wrenches for tightening.

Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 100psi (7 bar) and is for 1/16"OD tubing. It comes with (1)OD x P-201 Flangeless Fitting and wrenches for tightening.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number U-456
Product Name Press Relief Valve Assembly 100 psi
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details