IDEX Health & Science 75 PSI Biocompatible BPR Assembly P-786

Description
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 75 psi (5.2 bar). Our BPR assembly includes (1) P-762 BPR Cartridge and (2)OD x P-215 Flangeless Fittings.
Description
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 75 psi (5.2 bar). Our BPR assembly includes (1) P-762 BPR Cartridge and (2)OD x P-215 Flangeless Fittings.

Suppliers

Company
Product
Description
Supplier Links
75 PSI Biocompatible BPR Assembly - P-786 - IDEX Health & Science
Oak Harbor, WA, USA
75 PSI Biocompatible BPR Assembly
P-786
75 PSI Biocompatible BPR Assembly P-786
Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 75 psi (5.2 bar). Our BPR assembly includes (1) P-762 BPR Cartridge and (2)OD x P-215 Flangeless Fittings.

Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 75 psi (5.2 bar). Our BPR assembly includes (1) P-762 BPR Cartridge and (2)OD x P-215 Flangeless Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-786
Product Name 75 PSI Biocompatible BPR Assembly
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details