IDEX Health & Science Preparative PEEK 3 Way Valve 3030

Description
Our Preparative PEEK 3 Way Valve is an excellent choice when working with larger sample volumes. Manual valves are ideal for applications that involve low frequency of use and demands operator control. It is manufactured from biocompatible PEEK giving it superior chemical resistance. It has 2-positions and 6-ports.
Description
Our Preparative PEEK 3 Way Valve is an excellent choice when working with larger sample volumes. Manual valves are ideal for applications that involve low frequency of use and demands operator control. It is manufactured from biocompatible PEEK giving it superior chemical resistance. It has 2-positions and 6-ports.

Suppliers

Company
Product
Description
Supplier Links
Preparative PEEK 3 Way Valve - 3030 - IDEX Health & Science
Oak Harbor, WA, USA
Preparative PEEK 3 Way Valve
3030
Preparative PEEK 3 Way Valve 3030
Our Preparative PEEK 3 Way Valve is an excellent choice when working with larger sample volumes. Manual valves are ideal for applications that involve low frequency of use and demands operator control. It is manufactured from biocompatible PEEK giving it superior chemical resistance. It has 2-positions and 6-ports.

Our Preparative PEEK 3 Way Valve is an excellent choice when working with larger sample volumes. Manual valves are ideal for applications that involve low frequency of use and demands operator control. It is manufactured from biocompatible PEEK giving it superior chemical resistance. It has 2-positions and 6-ports.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number 3030
Product Name Preparative PEEK 3 Way Valve
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details
AIS-Compliant Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details