IDEX Health & Science Micro-Volume Low Flow BPR PEEK 100 psi M-410

Description
Our Low Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a 1/16 tubing OD and has a pressure setting of 100psi (7 bar) It comes with (1) P-230 Flangeless Fitting.
Description
Our Low Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a 1/16 tubing OD and has a pressure setting of 100psi (7 bar) It comes with (1) P-230 Flangeless Fitting.

Suppliers

Company
Product
Description
Supplier Links
Micro-Volume Low Flow BPR PEEK 100 psi - M-410 - IDEX Health & Science
Oak Harbor, WA, USA
Micro-Volume Low Flow BPR PEEK 100 psi
M-410
Micro-Volume Low Flow BPR PEEK 100 psi M-410
Our Low Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a 1/16 tubing OD and has a pressure setting of 100psi (7 bar) It comes with (1) P-230 Flangeless Fitting.

Our Low Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a 1/16 tubing OD and has a pressure setting of 100psi (7 bar) It comes with (1) P-230 Flangeless Fitting.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number M-410
Product Name Micro-Volume Low Flow BPR PEEK 100 psi
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-025-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details