IDEX Health & Science TitanEX™ 10 Position/11 Port Without PCB MLP778-205

Description
Our TitanEX Valve has a optimal design and has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing. It is a low pressure, 10-position, 11-port motorized selection valve. It comes with and without PCB and it accepts 1/16" OD Tubing.
Description
Our TitanEX Valve has a optimal design and has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing. It is a low pressure, 10-position, 11-port motorized selection valve. It comes with and without PCB and it accepts 1/16" OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
TitanEX™ 10 Position/11 Port Without PCB - MLP778-205 - IDEX Health & Science
Oak Harbor, WA, USA
TitanEX™ 10 Position/11 Port Without PCB
MLP778-205
TitanEX™ 10 Position/11 Port Without PCB MLP778-205
Our TitanEX Valve has a optimal design and has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing. It is a low pressure, 10-position, 11-port motorized selection valve. It comes with and without PCB and it accepts 1/16" OD Tubing.

Our TitanEX Valve has a optimal design and has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid sealing. It is a low pressure, 10-position, 11-port motorized selection valve. It comes with and without PCB and it accepts 1/16" OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number MLP778-205
Product Name TitanEX™ 10 Position/11 Port Without PCB
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-049-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details