IDEX Health & Science BPR Cartridge 1000 psi P-796

Description
Our Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included a gold plated stainless steel spring delivering consistent, reliable usage. It is conveniently designed be used with any of our standard BRP Holders and creates a back pressure of 1000 psi (34 bar). It comes with a black body with green end cap.
Description
Our Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included a gold plated stainless steel spring delivering consistent, reliable usage. It is conveniently designed be used with any of our standard BRP Holders and creates a back pressure of 1000 psi (34 bar). It comes with a black body with green end cap.

Suppliers

Company
Product
Description
Supplier Links
BPR Cartridge 1000 psi - P-796 - IDEX Health & Science
Oak Harbor, WA, USA
BPR Cartridge 1000 psi
P-796
BPR Cartridge 1000 psi P-796
Our Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included a gold plated stainless steel spring delivering consistent, reliable usage. It is conveniently designed be used with any of our standard BRP Holders and creates a back pressure of 1000 psi (34 bar). It comes with a black body with green end cap.

Our Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included a gold plated stainless steel spring delivering consistent, reliable usage. It is conveniently designed be used with any of our standard BRP Holders and creates a back pressure of 1000 psi (34 bar). It comes with a black body with green end cap.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number P-796
Product Name BPR Cartridge 1000 psi
Primary Material Stainless Steel; PEEK
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details