IDEX Health & Science TitanHT™ 10 Position/11 Port Valve HT750-107

Description
Our Titan HT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It is designed for the needs of high pressure, fast chromatography applications. It is a highly durable coated stainless steel 10-position, 11-port motorized selection valve. Our Rapid Replacement Pod™ (removable liquid-end) make it easy to replace the wear components of the valve. The entire Pod can be purchased separately and replaced as a unit with virtually no instrument downtime for repair.
Description
Our Titan HT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It is designed for the needs of high pressure, fast chromatography applications. It is a highly durable coated stainless steel 10-position, 11-port motorized selection valve. Our Rapid Replacement Pod™ (removable liquid-end) make it easy to replace the wear components of the valve. The entire Pod can be purchased separately and replaced as a unit with virtually no instrument downtime for repair.

Suppliers

Company
Product
Description
Supplier Links
TitanHT™ 10 Position/11 Port Valve - HT750-107 - IDEX Health & Science
Oak Harbor, WA, USA
TitanHT™ 10 Position/11 Port Valve
HT750-107
TitanHT™ 10 Position/11 Port Valve HT750-107
Our Titan HT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It is designed for the needs of high pressure, fast chromatography applications. It is a highly durable coated stainless steel 10-position, 11-port motorized selection valve. Our Rapid Replacement Pod™ (removable liquid-end) make it easy to replace the wear components of the valve. The entire Pod can be purchased separately and replaced as a unit with virtually no instrument downtime for repair.

Our Titan HT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It is designed for the needs of high pressure, fast chromatography applications. It is a highly durable coated stainless steel 10-position, 11-port motorized selection valve. Our Rapid Replacement Pod™ (removable liquid-end) make it easy to replace the wear components of the valve. The entire Pod can be purchased separately and replaced as a unit with virtually no instrument downtime for repair.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Industrial Valves
Product Number HT750-107
Product Name TitanHT™ 10 Position/11 Port Valve
Primary Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-049-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details