TE Connectivity Rectangular Connector Hoods & Bases T1509081100-000

Description
Body Features Cable Entry Location : Bottom Primary Product Color : Black Mechanical Attachment Locking Device Location : Housing Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Base Housing
Request a Quote
Description
Body Features Cable Entry Location : Bottom Primary Product Color : Black Mechanical Attachment Locking Device Location : Housing Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Base Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1509081100-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1509081100-000
Rectangular Connector Hoods & Bases T1509081100-000
Body Features Cable Entry Location : Bottom Primary Product Color : Black Mechanical Attachment Locking Device Location : Housing Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Base Housing

Body Features


  • Cable Entry Location : Bottom
  • Primary Product Color : Black

Mechanical Attachment


  • Locking Device Location : Housing

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1509081100-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products