TE Connectivity Rectangular Connector Hoods & Bases T1510243100-000

Description
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1510243100-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1510243100-000
Rectangular Connector Hoods & Bases T1510243100-000
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Bottom

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking
  • Locking Device Location : Housing

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1510243100-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7825890 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
View Details
D Sub Backshells - 7183938P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Polymer
View Details
D Sub Backshells - 6827337P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details