TE Connectivity Rectangular Connector Hoods & Bases T1660062425-000

Description
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 8 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : No
Request a Quote
Description
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 8 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1660062425-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1660062425-000
Rectangular Connector Hoods & Bases T1660062425-000
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 8 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : No

Body Features


  • Cable Entry Location : Side

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Lever

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 8

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1660062425-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products