TE Connectivity Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 100 150 200 250 300 350 360 370 380 390 400 410 414 415 416 417 418 419 420 421 422 423
Product Name Notes
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts...
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed...
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Aluminum Configuration Features Contacts Preloaded : No Number of Positions : 18 Number of Signal Positions : 18 Contact Features Circular...
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Aluminum Shell Plating Material : Alodine Configuration Features Contacts Preloaded : No Number of Positions : 18 Number of Signal Positions :...
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Composite Configuration Features Contacts Preloaded : No Number of Positions : 13 Number of Signal Positions : 13 Contact Features Circular...
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Composite Configuration Features Contacts Preloaded : No Number of Positions : 18 Number of Signal Positions : 18 Contact Features Circular...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Aluminum Alloy Configuration Features Contacts Preloaded :...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Aluminum Alloy Weight : 727.17 G  [25.65 LB ] Configuration...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Aluminum Configuration Features Contacts Preloaded : Yes...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Aluminum Weight : 394.5 G  [13.915 LB ] Configuration Features...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Aluminum Weight : 87.27 G  [3.078 LB ] Configuration Features...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Aluminum Weight : 90.46 G  [3.19 LB ] Configuration Features...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Bronze Weight : 400.48 G  [14.126 LB ] Configuration Features...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Configuration Features Contacts Preloaded : No Number of Positions : 4...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Configuration Features Contacts Preloaded : No Number of Positions : 5...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Configuration Features Contacts Preloaded : Yes Number of Positions : 4...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight (LB) : 50.39 Configuration Features Contacts Preloaded : No Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 104.63 G  [3.69 LB ] Configuration Features Contacts Preloaded : Yes Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 141 G  [4.973 LB ] Configuration Features Contacts Preloaded : No Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 141.14 G  [4.978 LB ] Configuration Features Contacts Preloaded : No Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 163.5 G  [5.767 LB ] Configuration Features Contacts Preloaded : No Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 214 G  [7.548 LB ] Configuration Features Contacts Preloaded : No Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 217.14 G  [7.659 LB ] Configuration Features Contacts Preloaded : No Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 228.1 G  [8.045 LB ] Configuration Features Contacts Preloaded : Yes Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 532.38 G  [18.779 LB ] Configuration Features Contacts Preloaded : No Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 91.7 G  [3.234 LB ] Configuration Features Contacts Preloaded : Yes Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 96.77 G  [3.413 LB ] Configuration Features Contacts Preloaded : Yes Number...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Alloy Configuration Features Contacts Preloaded : Yes Number of Positions :...
Body Features Circular Connector Insulation Material Type : Polyetherimide Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Black Anodized Configuration...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Nickel Configuration...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Anodized Configuration Features Contacts Preloaded : No...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Keying :...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Keying :...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Keying :...
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No...
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Configuration Features Contacts Preloaded : No...
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Factory Installed...
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed...
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts...
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Contact Features...
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : N...
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : N...
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of...
Body Features Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Material : Aluminum Shell Plating Material :...
Body Features Environmental Protection : IP66 Fluid Type : Salt Spray Hermetically Sealed : No O-Ring Material : Silicone Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 120.08 G  [4.235 LB ] Configuration Features...
Body Features Environmental Protection : IP66 Fluid Type : Salt Spray Hermetically Sealed : No O-Ring Material : Silicone Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 146 G  [5.149 LB ] Configuration Features...
Body Features Environmental Protection : IP66 Fluid Type : Salt Spray Hermetically Sealed : No O-Ring Material : Silicone Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 147.57 G  [5.205 LB ] Configuration Features...
Body Features Environmental Protection : IP66 Fluid Type : Salt Spray Hermetically Sealed : No O-Ring Material : Silicone Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 179.2 G  [6.321 LB ] Configuration Features...
Body Features Environmental Protection : IP66 Fluid Type : Salt Spray Hermetically Sealed : No O-Ring Material : Silicone Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 304.23 G  [10.731 LB ] Configuration Features...
Body Features Environmental Protection : IP66 Fluid Type : Salt Spray Hermetically Sealed : No O-Ring Material : Silicone Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 509.11 G  [17.958 LB ] Configuration Features...
Body Features Environmental Protection : IP66 Fluid Type : Salt Spray Hermetically Sealed : No O-Ring Material : Silicone Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 99.79 G  [3.519 LB ] Configuration Features...
Body Features Environmental Protection : Without Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 9 Number of Power Positions : 2 Number of Signal Positions : 7 Contact Features...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 102 G  [.224 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Signal...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 162.54 G  [.358 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Signal...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 302.97 G  [.667 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 35 Number of Signal...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 509.11 G  [1.122 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 60 Number of Signal...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 94.44 G  [.208 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Signal...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Weight : 116.17 G  [.256 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Weight : 135 G  [.297 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Weight : 304.23 G  [.67 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Weight : 52.2 G  [.115 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Weight : 85.89 G  [.189 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 10 Number of Signal Positions : 10 Contact Features Circular...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 24 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 27 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 27 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Less Pin Contact...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 48 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 61 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 61 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 2 Number of Signal Positions : 9 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 2 Number of Signal Positions : 9 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Less Pin Contact...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Layout...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 3 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 3 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 4 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Layout...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Signal Positions : 27 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 23 Contact...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Signal Positions : 61 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Signal Positions : 61 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact...
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 0 Number of Signal Positions : 27 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 0 Number of Signal Positions : 27 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Circular Connector Contact Type : Less Pin Contact...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Circular Connector Contact Type : Less Socket Contact...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 0 Number of Signal Positions : 91 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 2 Number of Signal Positions : 9 Contact Features Circular Connector Contact Type : Less Socket Contact...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Layout...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Layout...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Power Positions : 3 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Pin Contact Current...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact...
Body Features Hermetically Sealed : No Shell Base Material : Bronze Configuration Features Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 23 Contact...
Body Features Hermetically Sealed : No Shell Base Material : Stainless Steel Configuration Features Number of Power Positions : 4 Number of Signal Positions : 20 Contact Features Circular Connector Contact Type : Socket Contact...
Body Features Hermetically Sealed : No Shell Base Material : Stainless Steel Housing Features Circular Connector Shell Size : 37 Operation/Applicatio n Shielded : No Product Type Features Circular Connector Type : Receptacle Sealable : Yes...
Body Features Hermetically Sealed : Yes Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 14 - 19 Housing Features Alignment Keyed : Insert Clocking Mechanical...
Body Features Hermetically Sealed : Yes Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 18 - 32 Housing Features Alignment Keyed : Insert Clocking Mechanical...
Body Features Shell Base Material : Aluminum Configuration Features Contacts Preloaded : No Number of Positions : 18 Number of Signal Positions : 18 Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Connector...

<< Prev Next >>