Body Features Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Material : Aluminum Shell Plating Material : Cadmium, O.D.
Configuration Features Factory Installed Backshell : No Keying & Polarized Position Locations : A
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Voltage (VRMS) : 1300
Mechanical Attachment Mating Retention Type : Breech Coupling Polarization Code : A
Operation/Applicatio
n Durability Rating (CYCLE) : 500
Other Position Locations Omitted : All
Product Type Features Product Type : Connector
Usage Conditions Operating Temperature Range : -85 - 347 DEGC [-65 - 175 DEGF ]
Body Features
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Hermetically Sealed : No
- Insulation Material : Hard Dielectric/Silicone
- O-Ring Material : Silicone
- Peripheral Seal Material : Silicone
- Shell Material : Aluminum
- Shell Plating Material : Cadmium, O.D.
Configuration Features
- Factory Installed Backshell : No
- Keying & Polarized Position Locations : A
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (VDC) : 550
- Voltage (VRMS) : 1300
Mechanical Attachment
- Mating Retention Type : Breech Coupling
- Polarization Code : A
Operation/Application
- Durability Rating (CYCLE) : 500
Other
- Position Locations Omitted : All
Product Type Features
Usage Conditions
- Operating Temperature Range : -85 - 347 DEGC [-65 - 175 DEGF ]