Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Shell Base Material : Aluminum Weight : 228.1 G [8.045 LB ]
Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 35 Reverse Gender : No
Dimensions Assembly Length : 119.37 MM [4.699 INCH ] Cable Diameter Range : 6.4 MM [.252 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400
Housing Features Circular Connector Shell Size : 7
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No
Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Polyamide
- Environmental Protection : IP66
- Hermetically Sealed : No
- O-Ring Material : Elastomer
- Shell Base Material : Aluminum
- Weight : 228.1 G [8.045 LB ]
Configuration Features
- Contacts Preloaded : Yes
- Number of Positions : 5
- Number of Power Positions : 0
- Number of Signal Positions : 5
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 35
- Reverse Gender : No
Dimensions
- Assembly Length : 119.37 MM [4.699 INCH ]
- Cable Diameter Range : 6.4 MM [.252 INCH ]
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 10
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (VDC) : 400
Housing Features
- Circular Connector Shell Size : 7
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Polarization Code : N
Operation/Application
- Circuit Application : Signal
- Durability Rating (CYCLE) : 500
- Shielded : No
Product Type Features
- Circular Connector Type : Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Wire
- Sealable : Yes
- Shell Type : Plug
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]