Body Features Environmental Protection : IP66 Fluid Type : Salt Spray Hermetically Sealed : No O-Ring Material : Silicone Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 147.57 G [5.205 LB ]
Configuration Features Contacts Preloaded : No Number of Positions : 10 Number of Power Positions : 0 Number of Signal Positions : 10
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 22 Contact Layout Arrangement : 18 - 19 Reverse Gender : No
Dimensions Assembly Length : 50 MM [1.968 INCH ] Cable Diameter Range : 3.9 MM [.153 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220
Housing Features Circular Connector Shell Size : 18
Mechanical Attachment Connector Mounting Type : Panel Mount Flange : With Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : X
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Environmental Protection : IP66
- Fluid Type : Salt Spray
- Hermetically Sealed : No
- O-Ring Material : Silicone
- Shell Base Material : Aluminum Alloy
- Shell Plating Material : Black Anodized
- Weight : 147.57 G [5.205 LB ]
Configuration Features
- Contacts Preloaded : No
- Number of Positions : 10
- Number of Power Positions : 0
- Number of Signal Positions : 10
Contact Features
- Circular Connector Contact Type : Socket
- Contact Current Rating (Max) (AMP) : 22
- Contact Layout Arrangement : 18 - 19
- Reverse Gender : No
Dimensions
- Assembly Length : 50 MM [1.968 INCH ]
- Cable Diameter Range : 3.9 MM [.153 INCH ]
- Wire Size (MMSQ) : 1.5
- Wire Size (AWG) : 16
Electrical Characteristics
- Operating Voltage (VAC) : 220
- Operating Voltage (VDC) : 220
Housing Features
- Circular Connector Shell Size : 18
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Flange : With
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Panel Mount Feature : With
- Panel Mount Feature Type : Flange with Mounting Holes
- Polarization Code : X
Operation/Application
- Circuit Application : Signal
- Durability Rating (CYCLE) : 500
- Shielded : No
Product Type Features
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Panel
- Sealable : Yes
- Shell Type : Jam Nut Receptacle
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]