TE Connectivity Standard Circular Connectors ZPF000000000119929

Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Weight : 135 G  [.297 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 45 Contact Layout Arrangement : 24 - 10 Dimensions Assembly Length : 51.5 MM  [2.027 INCH ] Cable Diameter Range : 6.9 MM  [.271 INCH ] Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Housing Features Circular Connector Shell Size : 24 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Shell Type : Straight Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Weight : 135 G  [.297 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 45 Contact Layout Arrangement : 24 - 10 Dimensions Assembly Length : 51.5 MM  [2.027 INCH ] Cable Diameter Range : 6.9 MM  [.271 INCH ] Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Housing Features Circular Connector Shell Size : 24 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Shell Type : Straight Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000119929 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000119929
Standard Circular Connectors ZPF000000000119929
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Weight : 135 G  [.297 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 45 Contact Layout Arrangement : 24 - 10 Dimensions Assembly Length : 51.5 MM  [2.027 INCH ] Cable Diameter Range : 6.9 MM  [.271 INCH ] Wire Size (MMSQ) : 8.37 Wire Size (AWG) : 8 Housing Features Circular Connector Shell Size : 24 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Shell Type : Straight Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Aluminum Alloy
  • Weight : 135 G  [.297 LB ]

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 7
  • Number of Signal Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 45
  • Contact Layout Arrangement : 24 - 10

Dimensions


  • Assembly Length : 51.5 MM  [2.027 INCH ]
  • Cable Diameter Range : 6.9 MM  [.271 INCH ]
  • Wire Size (MMSQ) : 8.37
  • Wire Size (AWG) : 8

Housing Features


  • Circular Connector Shell Size : 24

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Shell Type : Straight Plug

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000119929
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-ZB-WR6-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Circular Connector Accessories - 17-1-2407269-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details