TE Connectivity Standard Circular Connectors ZPF000000000120042

Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 302.97 G  [.667 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 35 Number of Signal Positions : 35 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 27 Contact Layout Arrangement : 40 - A35 Dimensions Assembly Length : 50.5 MM  [1.988 INCH ] Cable Diameter Range : 5 MM  [.196 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Housing Features Circular Connector Shell Size : 40 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Polarization Code : W Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 302.97 G  [.667 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 35 Number of Signal Positions : 35 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 27 Contact Layout Arrangement : 40 - A35 Dimensions Assembly Length : 50.5 MM  [1.988 INCH ] Cable Diameter Range : 5 MM  [.196 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Housing Features Circular Connector Shell Size : 40 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Polarization Code : W Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000120042 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000120042
Standard Circular Connectors ZPF000000000120042
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 302.97 G  [.667 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 35 Number of Signal Positions : 35 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 27 Contact Layout Arrangement : 40 - A35 Dimensions Assembly Length : 50.5 MM  [1.988 INCH ] Cable Diameter Range : 5 MM  [.196 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Housing Features Circular Connector Shell Size : 40 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Polarization Code : W Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Anodized
  • Weight : 302.97 G  [.667 LB ]

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 35
  • Number of Signal Positions : 35

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 27
  • Contact Layout Arrangement : 40 - A35

Dimensions


  • Assembly Length : 50.5 MM  [1.988 INCH ]
  • Cable Diameter Range : 5 MM  [.196 INCH ]
  • Wire Size (MMSQ) : 3.31
  • Wire Size (AWG) : 12

Housing Features


  • Circular Connector Shell Size : 40

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Threaded Inserts
  • Polarization Code : W

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000120042
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0013-16TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-11-1-ZB-WR6-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details