ZPF000000000119823 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsZPF000000000119823
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 509.11 G [1.122 LB ]
Configuration Features Contacts Preloaded : No Number of Positions : 60 Number of Signal Positions : 60
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 17 Contact Layout Arrangement : 40 - A60
Dimensions Assembly Length : 50 MM [1.968 INCH ] Cable Diameter Range : 3.9 MM [.153 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16
Housing Features Circular Connector Shell Size : 40
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : X
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 509.11 G [1.122 LB ]
Configuration Features Contacts Preloaded : No Number of Positions : 60 Number of Signal Positions : 60
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 17 Contact Layout Arrangement : 40 - A60
Dimensions Assembly Length : 50 MM [1.968 INCH ] Cable Diameter Range : 3.9 MM [.153 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16
Housing Features Circular Connector Shell Size : 40
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : X
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Weight : 509.11 G [1.122 LB ]
Configuration Features Contacts Preloaded : No Number of Positions : 60 Number of Signal Positions : 60
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 17 Contact Layout Arrangement : 40 - A60
Dimensions Assembly Length : 50 MM [1.968 INCH ] Cable Diameter Range : 3.9 MM [.153 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16
Housing Features Circular Connector Shell Size : 40
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : X
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Hermetically Sealed : No
Shell Base Material : Aluminum Alloy
Shell Plating Material : Black Anodized
Weight : 509.11 G [1.122 LB ]
Configuration Features
Contacts Preloaded : No
Number of Positions : 60
Number of Signal Positions : 60
Contact Features
Circular Connector Contact Type : Socket
Contact Current Rating (Max) (AMP) : 17
Contact Layout Arrangement : 40 - A60
Dimensions
Assembly Length : 50 MM [1.968 INCH ]
Cable Diameter Range : 3.9 MM [.153 INCH ]
Wire Size (MMSQ) : 1.31
Wire Size (AWG) : 16
Housing Features
Circular Connector Shell Size : 40
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Keyed
Mating Retention : With
Panel Mount Feature : With
Panel Mount Feature Type : Jam Nut
Polarization Code : X
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Circular Connector Type : Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Connector Assembly
Connector System : Wire-to-Panel
Sealable : Yes
Shell Type : Jam Nut Receptacle
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]