TE Connectivity Standard Circular Connectors ZPF000000000112132

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Composite Configuration Features Contacts Preloaded : No Number of Positions : 18 Number of Signal Positions : 18 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Mechanical Attachment Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Other Field Serviceable : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Assembly Shell Type : Plastic Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Composite Configuration Features Contacts Preloaded : No Number of Positions : 18 Number of Signal Positions : 18 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Mechanical Attachment Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Other Field Serviceable : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Assembly Shell Type : Plastic Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000112132 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000112132
Standard Circular Connectors ZPF000000000112132
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Composite Configuration Features Contacts Preloaded : No Number of Positions : 18 Number of Signal Positions : 18 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Mechanical Attachment Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Other Field Serviceable : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Assembly Shell Type : Plastic Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Shell Base Material : Composite

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 18
  • Number of Signal Positions : 18

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 10

Mechanical Attachment


  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Other


  • Field Serviceable : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Product Type : Connector Assembly
  • Shell Type : Plastic

Usage Conditions


  • Fluid Resistance : Moisture/Spray
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000112132
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products