TE Connectivity Standard Circular Connectors ZPF000000000117153

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Aluminum Weight : 394.5 G  [13.915 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 49 Number of Power Positions : 0 Number of Signal Positions : 49 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 15 Reverse Gender : No Dimensions Assembly Length : 91.15 MM  [3.588 INCH ] Cable Diameter Range : 3.93 MM  [.155 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220 Housing Features Circular Connector Shell Size : 27 Mechanical Attachment Connector Mounting Type : Panel Mount Flange : With Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : 4 Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Aluminum Weight : 394.5 G  [13.915 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 49 Number of Power Positions : 0 Number of Signal Positions : 49 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 15 Reverse Gender : No Dimensions Assembly Length : 91.15 MM  [3.588 INCH ] Cable Diameter Range : 3.93 MM  [.155 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220 Housing Features Circular Connector Shell Size : 27 Mechanical Attachment Connector Mounting Type : Panel Mount Flange : With Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : 4 Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000117153 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000117153
Standard Circular Connectors ZPF000000000117153
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP66 Hermetically Sealed : No O-Ring Material : Elastomer Peripheral Seal Material : Elastomer Shell Base Material : Aluminum Weight : 394.5 G  [13.915 LB ] Configuration Features Contacts Preloaded : No Number of Positions : 49 Number of Power Positions : 0 Number of Signal Positions : 49 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 15 Reverse Gender : No Dimensions Assembly Length : 91.15 MM  [3.588 INCH ] Cable Diameter Range : 3.93 MM  [.155 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220 Housing Features Circular Connector Shell Size : 27 Mechanical Attachment Connector Mounting Type : Panel Mount Flange : With Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : 4 Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : IP66
  • Hermetically Sealed : No
  • O-Ring Material : Elastomer
  • Peripheral Seal Material : Elastomer
  • Shell Base Material : Aluminum
  • Weight : 394.5 G  [13.915 LB ]

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 49
  • Number of Power Positions : 0
  • Number of Signal Positions : 49

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 15
  • Reverse Gender : No

Dimensions


  • Assembly Length : 91.15 MM  [3.588 INCH ]
  • Cable Diameter Range : 3.93 MM  [.155 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 220
  • Operating Voltage (VDC) : 220

Housing Features


  • Circular Connector Shell Size : 27

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Flange : With
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes
  • Polarization Code : 4

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000117153
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Accessories - 17-100P757-15-2-Z-WR3-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details