TE Connectivity Standard Circular Connectors ZPF000000000133911

Description
Body Features Hermetically Sealed : Yes Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 8 - 3A Housing Features Alignment Keyed : Insert Clocking Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : Yes Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 8 - 3A Housing Features Alignment Keyed : Insert Clocking Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000133911 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000133911
Standard Circular Connectors ZPF000000000133911
Body Features Hermetically Sealed : Yes Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 8 - 3A Housing Features Alignment Keyed : Insert Clocking Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 8 - 3A

Housing Features


  • Alignment Keyed : Insert Clocking

Mechanical Attachment


  • Polarization Code : N

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000133911
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314103-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Standard Circular Connectors - 1-1589065-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details