Rosenberg USA Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| 1-phase EKHR 355-4SH. 127.5DF aluminum impeller | |
| 1-phase EKHR 355-4SH.127.5DFwith glass fiber reinforced polyamide impeller | |
| 2RREU35 225X50R, 230-V, 1-phase, 50-60 Hz input voltage. Ecofit AC backward curved motorized impeller, includes: 225-mm high-efficiency galvanized steel impeller; IP44 & UL-R motor Class F with wired-in thermo contact,... | |
| 3-phase DKHR 400-4SW.123.6FA: N63-40017 with aluminum impeller | |
| 3-phase DKHR 630-6SH.224.6LA with backward curved aluminum impeller | |
| 3-phase DKHR 710-6SH.250.7NA | |
| 310-mm (12” diameter) / 1-phase EKHR 310-4SH.100.4EC with glass fiber reinforced polyamide impeller | |
| 315 mm backward curved EC fan in 500 mm cube-shaped cabinet | |
| 355 mm backward curved EC fan in 500 mm cube-shaped cabinet | |
| 355-mm high-efficiency backward-curved B-Wheel fan module GKHM 355-CIB.112.6FF IE (460-Volt and 200/240-Volt models). ErP 2015 Compliant 3.3 kW motor.. | |
| 400 mm backward curved EC fan in 670 mm cube-shaped cabinet | |
| 400-mm high-efficiency backward-curved B-Wheel fan module GKHM 400-CIB.125.6FF IE (460-Volt and 200/240-Volt models). ErP 2015 Compliant 3.3 kW motor. | |
| 450 mm backward curved EC fan in cube-shaped 670 mm cabinet | |
| 500 mm backward curved EC fan in cube-shaped 800 mm cabinet | |
| 500-mm high-efficiency backward-curved B-Wheel fan module GKHM 500-CIB.160.6IF IE (460-Volt and 200/240-Volt models). ErP 2015 Compliant 3.3 kW motor. | |
| 560 mm backward curved EC fan in cube-shaped 800 mm cabinet | |
| 560-mm high-efficiency backward-curved B-Wheel fan module GKHM 560-CIB.180.6IF IE (460-Volt and 200/240-Volt models). ErP 2015 Compliant 3.3 kW motor. | |
| 630 mm backward curved EC fan in 1020 mm cube-shaped cabinet | |
| 630-mm high-efficiency backward-curved B-Wheel fan module GKHM 630-CIB.200.6NA IE (460-Volt and 200/240-Volt models). ErP 2015 Compliant 3.3 kW motor. | |
| 710 mm backward curved EC fan in cube-shaped 1020 mm cabinet | |
| Aluminum housing and impeller, ball bearings | |
| Aluminum housing, plastic impeller, ball bearings, shock and vibration protected | |
| Aluminum housing, plastic impeller, ball bearings | |
| Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor | |
| Axial Fan | |
| Backward Curved Fan | |
| D50-A2: 2GDSu35 133x126R (133-mm diameter impeller / 115-Volt) 1-Speed Fans with a larger air exhaust flange for Heat Sink cooling | |
| DKHR 280-2SW.087.5FA: 11” diameter / 3-phase / 230/460-Volt model | |
| ECOFIT 2GDFU65146X180L, BASED ON Z18-26, 115 VOLT, UL, 1 PHASE | |
| ECOFIT 2GDFUT65 146X180L DOUBLE INLET CENTRIFUGAL FAN BASED ON C03-A3, 400 TO 460V, 3 PH, 60 HZ.M BUT WITH PAINTED ROTOR. INDIVIDUALLY PACKED. | |
| ECOFIT 2GDS35 133X190L, 230VOLT, 50/60 HZ., 335 CFM AT FREE AIR OPERATING AT 60 HZ., SEE ALSO L23-A6 | |
| ECOFIT 2GDSU15 120X126L, 115VAC, 50/60 HZ., 206 CFM AT FREE AIR | |
| ECOFIT 2GDSU15 120X126L115VAC, 50/60 HZM, SPECIAL AIR OUTPUT FOR HEAT SINK APPLICATIONS ACCORING TO ECOFIT DRAWING PDR10-140-0, CAPACITOR ASSEMBLY ON THE AIR OUTPUT, WAGO CONNECTOR ASSEMBLY ON THE SCROLL AND... | |
| ECOFIT 2GDSU25 133X190R, 115V, CLASS F UL | |
| ECOFIT 2GDSU35 133X190R, 3 SPEED. HIGH SPEED: 100V, 2.8 A, MEDIUM SPEED: 80V, 2.2 A, LOW SPEED: 70V, 2 A | |
| ECOFIT 2GREU25 140X59R, 115VAC, 50/60 HZ. SINGLE INLET | |
| ECOFIT 2RRE45 280X40R, 230 V, 50/60 HZ., BASED ON Z19-07 BUT WITH A CATAPHORESIS ON THE ROTOR, ROTOR PAINTED INSIDE. VARNISH ON WINDING CONNECTION, SEALED BALL BEARINGS | |
| ECOFIT 2RREU15 180X35R, 115VAC, 50/60 HZ., 330 CFM AT FREE AIR | |
| ECOFIT 2RREU15 180X35R, 230V, 1 PH, 60 HZ, BACKWARD CURVED, UL | |
| ECOFIT 2RREU15 180X35R, BASED ON E14-B3, C=68MM, 115V, 50/60 HZ, IP55 | |
| Ecofit 2RREu15 192x40R (115V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller | |
| Ecofit 2RREu15 192x40R (230V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller | |
| ECOFIT 2RREU15 192X40R, 115 VAC, 50/60HZ, 1PH, DROP IN, UL-R BC IMPELLER, 270 CFM AT FREE AIR | |
| ECOFIT 2RREU15 192X40R, 115 VOLT, 60 HZ | |
| Ecofit 2RREu25 220x43R (115V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller | |
| Ecofit 2RREu25 220x43R (230V) backward curved centrifugal fan with single phase asynchronous motor and high-efficiency E-Wheel impeller | |
| Ecofit 2RREu25 220x45R backward curved fan with PA 6/6 YL 94 V-0 plastic impeller and UL approved motor. Class F, IP44, ball bearing. | |
| ECOFIT 2RREU25 220X45R, 230V, 1 PH, 60 HZ | |
| Ecofit 2RREu35 225x50R (PN # M42-A8 Rev. a) 120-Volt AC backward curved motorized impeller, includes: 225-mm high efficiency galvanized steel impeller; IP44 & UL-R motor class f with wired-in thermo... | |
| Ecofit 2RREu35 225x63R backward curved fan with PA 6/6 YL 94 V-0 plastic impeller and UL approved motor. Class F, IP44, ball bearing. | |
| ECOFIT 2RREU35 225X63R, 230V, 56/60 HZ., 603 CFM AT FREE AIR. CABLE IS TIED TO THE OUTSIDE OF THE FINGERGUARD | |
| ECOFIT 2RREU35 225X63R, 230V/UL/50-60HZ/60°C MAX TEMP, 775CFM@0″ S.P. | |
| Ecofit 2RREU45 225X50R HES, 230V, 1-PHASE, 50-60 Hz input voltage. Ecofit AC backward curved motorized impeller, includes: 225-mm high efficiency galvanized steel impeller; IP44 & UL-R motor class F. | |
| ECOFIT 2RREU45 225X63R, 115VAC, 225MM DIAMETER, 923 CFM AT FREE AIR | |
| Ecofit 2RREu45 250X50R, 115V, 1-phase, 50-60 Hz, IP44 & UL-R motor, high efficiency metal impeller, ERP 2015 | |
| Ecofit 2RREu45 250x56R backward curved fan with galvanized steel impeller. Class F, IP44, UL approved motor, ball bearing. | |
| Ecofit 2RREu45 250x56R backward curved fan with galvanized steel impeller. Class F, IP44, UL approved motor, ball bearing | |
| ECOFIT 2RREU45 250X56R, 115 VAC, 50/60 HZ, 1PH, DROP IN, UL-R, BC IMPELLER, 894 CFM AT FREE AIR | |
| ECOFIT 2RREU45 250X56R, 115VAC, 50/60 HZ, 1 PH, DROP-IN, UL-R, 894 CFM AT FREE AIR, 3 SPEED (LOW 50%, MEDIUM 75%, HIGH 100 %) | |
| ECOFIT 2RREU45 250X56R, 220VAC, 50/60 HZ, 1 PH, DROP IN, UL-R, BC IMPELLER, 850 CFM AT FREE AIR | |
| ECOFIT 2RREU45 250X56R, 230VAC 60 HZ, CLASS F-UL | |
| ECOFIT 2RREU45 280X40R, 115VAC, 50/60 HZ, 1PH, DROP IN, UL-R, BC IMPELLER, 932 CFM AT FREE AIR | |
| ECOFIT 2RREU45 280X40R, 230V, 50/60 HZ., 1PH, DROP IN, UL-R, BC IMPELLER, 938 CFM AT FREE AIR. | |
| Ecofit 2RREUA3 133X42R, input voltage 230V, 1-PHASE, 50-60 HZ. Ecofit AC backward curved motorized impeller: IP44 & UL-R motor class F; plastic impeller PBT-GF30 (UL 94-V0) with metal back plate... | |
| ECOFIT 2RREUB3 133X42R, UL-R, 1PH/115VAC/50-60HZ | |
| ECOFIT 2VGCU25 200V, 230VAC, 50/60HZ, 1 PH, CE, COMPACT AXIAL FAN, 555 CFM AT FREE AIR | |
| ECOFIT 2VGCU25 200V,115VAC, 50/60 HZ, 1PH, CE, COMPACT AXIAL FAN, 555 CFM AT FREE AIR | |
| ECOFIT 2VGR25 250A, 230/50/60 | |
| ECOFIT 2VGV25 250V, 230V, 1 PH, 50/60 HZ AXIAL WITH INLET RING AND FINGERGUARD | |
| ECOFIT 2VRE15 170V, 230V, 50/60 HZ, 438 CFM AT FREE AIR | |
| ECOFIT 4GDFU65 180X180L, 115-Volt, 1-phase, 4-pole motor, 270-Watt power consumption and 795 cfm @ free air, up to 1.4” of water pressure (no air), sound pressure 57 dB(A), non-flange scroll... | |
| ECOFIT 4GDFU65 180X180L, BASED ON R10-05 BUT IN 115VAC, 60 HZ., CLASS F-UL WITH SECOND SPEED BY WINDING (25% LESS),BUT WITH 2 CABLES (ONE FOR CAPACITOR WIRES WHITE – 2... | |
| ECOFIT 4GDFU65 200X200L, BASED ON F21-A2, 115VAC, 60 HZ., CLASS F-UL WITH SECOND SPEED BY WINDING (25% LESS), BUT WITH 2 CABLES (ONE FOR CAPACITOR WIRES – 2 WHITE AND... | |
| ECOFIT 4GDFU65180X180L, BASED ON R10-05, 115 VOLT, UL, 1 PHASE | |
| ECOFIT 4GDSU35 160X160L, BASED ON F21-A0 115VAC, 60 HZ., CLASS F-UL, WITH A SECOND SPEED BY WINGING (25% LESS), BUT WITH 2 CABLES (ONE FOR CAPACITOR WHITE – 2 LEADS... | |
| ECOFIT 4RREU15 220X45R, UL VERSION, 115V, 60 HZ., 1 PH, 280 CFM@0.2″SP. | |
| ECOFIT 4RREU25 225X63R, 115VAC, 225 DIAMETER, 517 CFM AT FREE AIR | |
| ECOFIT 4RREU25 250X56R, 1/230V/50-60HZ, BASED ON Z19-02 BUT WITH UL-CLASS F | |
| ECOFIT 4RREU35 250X80R, 115VAC, 50/60 HZ., 1 PH | |
| ECOFIT 4RREU35 280X80R, 115 VAC, 280MM DIAMETER, 944 CFM AT FREE AIR | |
| ECOFIT 4RREU35 280X80R, 230 VAC, 50/60 HZ, UL-R, 948 CFM AT FREE AIR | |
| ECOFIT 4RREU45 315X101R, 115VAC, 50/60 HZ., 1194 CFM AT FREE AIR | |
| ECOFIT 4RREU45 315X101R, BACKWARD CURVED IMPELLER | |
| ECOFIT 4VRE45400A, 230V, 50/60 HZ, AXIAL FAN, 2148 CFM AT FREE AIR | |
| Ecofit backward-curved centrifugal fan, 7.09 inches electronic commutation motor | |
| ECOFIT double inlet blower, 2GDSU15 120X126L, 120V, 1-phase 50-60 HZ. IP44 and UL-R motor class F, with sealed bearings, wired-in thermo-contact, operating temperature -40°C TO +70°C. galvanized steel scroll housing... | |
| Ecofit EC double inlet blower with EC motor, GDSUG9 146X188R, 120V, 1 PH, 50/60 Hz, UL-R motor, black painted scroll housing with flange, standard airflow pressure model. | |
| Ecofit EC RRMUV8 280X65R, input voltage 200-277 volt (300 watt max), 1-phase, 50-60 Hz. EC backward curved impeller, module construction. Motor IP54 AND UL-R Motor Class F, high-efficiency impeller made... | |
| Ecofit M36-A6 GREUG9 160x62R; 120V, 1-phase, 50-60 Hz. Ecofit EC single inlet forward curved blower (motorized impeller), standard airflow /pressure output, includes: IP44 & UL-R EC motor Class F, nominal... | |
| Ecofit N19-A4 RREUG9 225 x 50R; 120V, 1-phase, 50-60 Hz. Ecofit EC backward curved motorized impeller includes: motor IP44 and UL-R motor Class F, nominal 150 watt / 3375 rpm... | |
| Ecofit R27-A0 GDSUV8 180x180l constant airflow; 200-277-volt, 1-phase, 50-60 Hz input voltage; Ecofit EC double inlet forward curved blower (motorized impeller), includes: Class F, IP 54 & UL-R motor with... | |
| ECOFIT RRE24 192X40R, 24VDC, 310CFM@0″SP | |
| ECOFIT RRE24 220X45R, 24VDC, CE, BC IMPLELLER, 565 CFM AT FREE AIR | |
| ECOFIT RRED7 225X63R, 230V, 1 PH | |
| Ecofit RREUG9 192 X 40R, 120-volt input voltage (1-phase, 50-60 HZ). Ecofit EC backward curved motorized impeller, includes: UL-R EC motor CLASS F (150 watt / 3930 rpm max ),... | |
| Ecofit RREUG9 220 X 43R, 120v 1-PHASE, 50-60 Hz. EC backward curved impeller includes: motor ip44 and ul-r motor class f, and very high efficiency impeller diameter 220-mm made of... | |
| Ecofit RRMuG9 192x40R Backward curved fan module with 115V AC motor. | |
| Ecofit RRMuG9 192x40R Backward curved fan module with 120V electronic commutation motor. | |
| Ecofit RRMuG9 192x40R Backward curved fan module with 230V AC motor. | |
| Ecofit RRMuG9 192x40R Backward curved fan module with 230V electronic commutation motor. | |
| Ecofit RRMUG9 250X50R, input voltage 120 V (150 Watt max), 1-PHASE, 50-60 HZ. EC backward curved impeller, module construction (296 x 296-MM). motor IP44 and UL-R motor class F | |
| Ecofit RRMUV8 200X63R, 200-277 input voltage (300 watt max), 1-phase, 50-60 HZ. EC backward curved impeller, IP54 and UL-R Motor Class F, speed controllable, operating temperature -25°C TO +60°C. high... | |
| Ecofit U24-D4 RREUG9 220 x 43R; 230V, 1-phase, 50-60 Hz. Ecofit EC backward curved motorized impeller, includes: IP44 and UL-R motor Class F, nominal 150 watts / 3395 rpm max,... | |
| Ecofit X48-A3 RREuV8 250x50R backward curved centrifugal fans with 230V, 1-phase, 50-60 Hz. Ecofit EC motor and galvanized steel impeller. Protection level: 54. | |
| Ecofit Z03-01: 4GDSu35 146x180L (146-mm impeller diameter, 115-Volt, 1-phase, 3-speed model, ERP 2015 compliant) | |
| ErP-Ready Rosenberg AKFD 560-4N.6HF, A6, 230VD/460VY, 60 HZ, “V”, IP54, PLATE PAINTED RAL9010 | |
| ErP-Ready Rosenberg AKFD 800-6G.6LA, A4, AC, 230VD/460VY, 60 HZ., 3 PH, UL-R, DIR V,(LOW HEIGHT GRILL WITH HORIZONTAL MOUNTING BRACKETS) | |
| GDSuG9 146x188R (PN # M10-A2), EC, 230-Volt, 1-phase, Constant Airflow blower with forward curved impeller, up to 500 cfm at free air | |
| GDSuG9 146x188R (PN # M22-A8), EC, 230-Volt, 1-phase, Constant Pressure blower with forward curved impeller, up to 500 cfm at free air, up to 300 cfm @ 1.4” | |
| GDSuG9 146x188R (PN # M27-A4), EC, 230-Volt, 1-phase, Standard Airflow-Pressure blower with forward curved impeller, up to 565 cfm at free air | |
| GDSuG9 146x188R (PN # N11-A2), EC, 120-Volt, 1-phase, Standard Airflow-Pressure blower with forward curved impeller, up to 565 cfm at free air | |
| GDSuG9 146x188R (PN # N17-A5), EC, 120-Volt, 1-phase, Constant Airflow blower with forward curved impeller, up to 500 cfm at free air | |
| GDSuG9 146x188R (PN # N23-A8), EC, 120-Volt, 1-phase, Constant Pressure blower with forward curved impeller, up to 500 cfm at free air, up to 300 cfm @ 1.4” | |
| GKHM 450-CEB.140.6IF IE 450-mm high-efficiency backward-curved B-Wheel fan module with 5.3kW EC motor | |
| GKHM 500-CEB.160.6NA IE 500-mm high-efficiency backward-curved B-Wheel fan module with 5.5kW EC motor | |
| GKHM 560-CEG.160.6NA IE ULH Ultra-Low Harmonics (ULH) EC fans with active Power Factor Correction (PFC). 560-mm backward curved module Part no.: N88-56605; 8,000 CFM @ 4 inWG. | |
| GKHM 560-CEI.183.6NA IE ULH Ultra-Low Harmonics (ULH) EC fans with active Power Factor Correction (PFC). 560-mm backward curved module Part no.: N88-56708 8,000 CFM @ 4 inWG | |
| GREuG9 160X62R (PN # M15-A0), EC, 120-Volt, 1-phase, Constant Airflow, airflow up to 280 cfm or up to 2.7” of static pressure | |
| GREuG9 160x62R (PN # M21-A1), EC, 230-Volt, 1-phase, Standard Airflow-Pressure; airflow up to 364 cfm or up to 2.8” of static pressure ” | |
| GREuG9 160x62R (PN # M36-A4), 230-Volt, 1-phase, Constant Pressure; airflow up to 280 cfm or up to 2.7” of static pressure | |
| GREuG9 160x62R (PN # M36-A5), 230-Volt, 1-phase, Constant Airflow; airflow up to 280 cfm or up to 2.7” of static pressure | |
| GREuG9 160x62R (PN # M36-A7), 120-Volt, 1-phase, Constant Pressure; airflow up to 280 cfm or up to 2.7” of static pressure | |
| HOT AIR BLOWER – Q41-A4 (2DTRu45 225x40R) backward curved stainless steel impeller. For convection ovens, incubators, kilns, test chambers with extreme temperatures, food/plate warmers. Maximum air temperature on impeller: 300... | |
| J12-A8: 2GDSu25 133x190R (133-mm diameter impeller / 230-Volt) 3-speed model, 1-phase, ERP 2015 compliant | |
| J40-A2: 2GDSu15 120x126L (120-mm diameter impeller, 115-Volt, 1-phase, 3-speed model, ERP 2015 compliant) | |
| M41-A0: 2GDSu35 133x190R (133-mm diameter impeller / 115-Volt) – Salt Spray, 3-Speed, single phase, ErP 2015 compliant | |
| N06-B1 ECOFIT 2RREU45 250X50R; 230-volt, 1-phase, 50-60 Hz. AC backward curved motorized impeller includes: IP44 & UL-R motor class F, operating temperature -40° to +70° celsius, wired in thermo contact... | |
| N24-B2: 2GDSu25 133x190R (133-mm diameter impeller, 3-speed, 115-Volt, 1-phase, ERP 2015) | |
| P02-A4 – EVOFIT 2RREU45 250X50R; 230-volt, 1-phase, 60 Hz. AC backward curved motorized impeller, includes: IP44 & UL-R motor class F motor, operating temperature -40° TO +55° celsius, 900-mm connection... | |
| Q13-A0, 2RREu45 250x50R, E-Impeller, 1-phase, 230-Volt, 220 Watts, Max airflow at free air 1038 CFM, temperature range -40 to +70°C. ERP 2015 compliant. | |
| Q13-A0, 2RREu45 250x50R, E-Impeller,1-phase, 230-Volt, Max airflow at free air 1162 CFM, temperature range -4 to +140°f. ERP 2015 compliant. | |
| Q13-A1, 2RREu45 250x50R, E-Impeller, 1-phase, 115-Volt, 243 Watts, Max airflow at free air 1059 CFM – airflow at 1.2” 760 CFM, temperature range -40 to +70°C. ERP 2015 compliant. | |
| Q37-B1 GDSV8 Double Inlet Centrifugal Fan, 180x180L; 1-phase, 230-Volt; Standard Airflow/Pressure model; CE-only, ERP 2015 compliant, 557 CFM @ 2.2″, 1015 CFM @ free air | |
| Q37-B2 GDSV8 Double Inlet Centrifugal Fan, 180x180L; 1-phase, 230-Volt; Constant Airflow Model; CE-only, ERP 2015 compliant, 510 CFM @ 1.8″, 824 CFM @ free air | |
| Q37-B3 GDSV8 Double Inlet Centrifugal Fan, 180x180L; 1-phase, 230-Volt; Constant Pressure model; CE-only, ERP 2015 compliant, 500 CFM @ 1.7″, 1010 CFM @ free air | |
| ROSENBERG 195-4L.5FA, 195-MM IMPELLER DIAMETER, 230VD/460VY, 60 HZ, WITHOUT MOUNTING RAILS, WITH MOUNTING FLANGES ON THE AIR EXHAUST, UL-R MOTOR (1,400 cfm @ 0.4” of pressure) | |
| ROSENBERG 315-mm high-efficiency backward-curved EC MODULE, GKHM 315-CIB.100.5FA IE, 100-130V, 1 PH, 50/60 HZ | |
| ROSENBERG 315-mm high-efficiency backward-curved EC MODULE, GKHM 315-CIB.100.5FA, IE, 460V, 1 PH, 50/60 HZ | |
| ROSENBERG AKBD 350-4, B1 AIR FLOW DIRECTION “A”, 230 VD/460VY, 3 PH, 50/60 HZ | |
| ROSENBERG AKSD 450-4N, A4, 230VD/460Y, 60 HZ, IP54 | |
| ROSENBERG AKSD 500-4-4K, A6 , IP 54, 460VD/Y, 3 PH, 60 HZ., 3850 CFM AT .52″SP, CONSTRUCTION TYPE 6, UL | |
| ROSENBERG AKSD 500-4K, A4, 230 VOLT DELTA / 460 VOLT STAR, 60 HZ, 3PH, UL, IP54, asynchronous external rotor motor, sickle-shaped impellers, terminal box design, protection class IP54, thermal class... | |
| ROSENBERG AKSE 450-4N, A6, 230V, 60 HZ | |
| ROSENBERG DKHR 225-2SW.070.4EC | |
| ROSENBERG DKHR 250-2SW.060.4FF | |
| ROSENBERG DKHR 280-2SW.060.5FA | |
| ROSENBERG DKHR 315-2SW.070.5HA | |
| ROSENBERG DKHR 315-2SW.098.6FA | |
| ROSENBERG DKHR 355-2SW.078.6HF | |
| ROSENBERG DKHR 355-4SW.110.5DF | |
| ROSENBERG DKHR 450-4SW.138.6FA | |
| ROSENBERG DKHR 450-4SW.138.6HF | |
| ROSENBERG DKHR 500-4SW.155.6LA | |
| ROSENBERG DKHR 560-4SW.155.7NA | |
| ROSENBERG DKHR 560-4SW.174.7NA | |
| ROSENBERG DKHR 630-6SW.195.7KF 8-blade impeller constructed from sea-waterproof aluminum. Quality class G 2.5, DIN/ISO 1940. Maintenance free ball bearings. Standard external rotor motors. Protection class IP 44/54. CE, UL and... | |
| Rosenberg double-inlet DRAD 200-4B forward curved AC blower; Wheel width 200 mm; 341W x 318D x 400H; 230-460, 3~ , 50/60 Hz; 1,400 cfm @ 0.7” | |
| Rosenberg double-inlet DRAD 251-4L forward curved AC blower; Wheel width 251 mm; body dimensions 378W x 400D x 443H; 230-460, 3~ , 50/60 Hz; 2,500 cfm @ 1” | |
| Rosenberg double-inlet DRAD 281-4 forward curved AC blower; Wheel width 281 mm; body dimensions 378W x 470D x 523H; 230-460, 3~ , 50/60 Hz; 3,300 cfm @ 1.4” | |
| ROSENBERG DQ 315-4, 230VD/460VY, 60 HZ, AXIAL FAN WITH 430MM SQUARE WALL PLATE, WHITE, AIRFLOW DIRECTION A | |
| ROSENBERG DQ 450-4KS, 230VD/460VY, 60 HZ, IP54, AXIAL FAN WITH 575MM WHITE SQUARE WALL PLATE, AIRFLOW DIRECTION A | |
| Rosenberg DRAD 240-4L double-width AC forward curved blower; wheel width 240 mm; 378W x 368D x 400H; IP54 Protection; Voltage: 460, 3~, 60 Hz; 2,500 cfm @ 0.8” | |
| Rosenberg DRAD 279-4 double-width AC forward curved blower; wheel width 279 mm; 378W x 402 x 443H; IP54 Protection; Voltage: 230-460, 3~, 60 Hz; 3,200 cfm @ 1” | |
| Rosenberg DRAD 315-4 double-width AC forward curved blower; wheel width 315 mm; 462W x 536 x 638H; Voltage: 230-460, 3~, 60 Hz; 4,000 cfm @ 2.1”, 5,600 cfm @ 1.15” | |
| ROSENBERG EC AXIAL FAN AKFG 1000K.6NA A6 WITHOUT PLATE, 3 PH, 380-480V, 50/60 HZ, IP54, UL-R, SUPPLIED IN OPEN LOOP MODE, SOFTWARE FOR CLOSED LOOP MODE NOT INCLUDED, 0-10V, 4-20MA,... | |
| ROSENBERG EC AXIAL FAN AKFG 900K.6NA A6 WITHOUT PLATE, 3PH, 380-480V. 50/60 HZ, IP54, UL-R, SUPPLIED IN OPEN LOOP MODE, SOFTWARE FOR CLOSED LOOP MODE NOT INCLUDED, 0-10V, 4-20MA, MODBUS... | |
| Rosenberg EC Axial Fan, AKFG 560-K.6FF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8000 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 560-K.6FF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8900 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 630-K.6FF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 10,000 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 630-K.6FF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 10,013 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 710-K.6FF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 8835 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 710-K.6FF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 9991 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 710-K.6IF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 9437 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 710-K.6IF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,256 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 800-K.6FF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,237 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 800-K.6FF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,207 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 800-K.6IF Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 12,488 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 800-K.6IF Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,157 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 800-K.6NA Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 10,784 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 800-K.6NA Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 11,766 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 900-G.6NA Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 10,425 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 900-G.6NA Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 13,315 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 900-K.6NA Gen3, Input Voltage 200-240 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 13,776 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Axial Fan, AKFG 900-K.6NA Gen3, Input Voltage 380-480 Volt, 3-Phase, 50-60 Hz. Ip54 and UL-R Motor Class F. Max airflow 16,674 CFM. Operating Temperature -40°C To +60°C, Integrated... | |
| Rosenberg EC Backward Curved Impeller GKHM 450-CIG.128.6IF IE Gen3+, (PN # N88-45604, 4.1kW, 230-Volt, 3-Phase, 4000 CFM @ 4 inWG. | |
| Rosenberg EC Backward Curved Impeller, GKHM 315-CIB.112.6FF IE Gen3, Module Construction, Input Voltage 380-480 Volt (3.65 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller, GKHM 355-CIB.112.6FF IE Gen3, Module Construction, Input Voltage 200-240 Volt (3 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller, GKHM 355-CIB.112.6FF IE Gen3, Module Construction, Input Voltage 380-480 Volt (4.37 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller, GKHM 400-CIB.125.6FF IE Gen3, Module Construction, Input Voltage 200-240 Volt (2.7 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller, GKHM 400-CIB.125.6FF IE Gen3, Module Construction, Input Voltage 380-480 Volt (4.5 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller, GKHM 450-CIB.140.6IF IE Gen3, Module Construction, Input Voltage 200-240 Volt (3.1 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller, GKHM 450-CIB.140.6IF IE Gen3, Module Construction, Input Voltage 380-480 Volt (4.5 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller, GKHM 450-CIG.128.6IF IE Gen3+, 5.9kW, 460-Volt, 3-Phase, 6000 CFM @ 4 inWG. | |
| Rosenberg EC Backward Curved Impeller, GKHM 500-CIB.160.6IF IE Gen3, Module Construction, Input Voltage 200-240 Volt (2.82 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone | |
| Rosenberg EC Backward Curved Impeller, GKHM 500-CIB.160.6IF IE Gen3, Module Construction, Input Voltage 380-480 Volt (4.5 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone | |
| ROSENBERG EC backward curved impeller, GKHM 500-CIB.160.6NA IE GEN3+, input voltage 200-240 volt (4.2 Kw / 1880 RPM max) and 380-480 volt (7 Kw / 2225 RPM max), 3-phase, 50-60... | |
| Rosenberg EC Backward Curved Impeller, GKHM 500-CIG.143.6IF IE Gen3+, 3.47kW, 230-Volt, 3-Phase, 4000 CFM @ 4 inWG | |
| Rosenberg EC Backward Curved Impeller, GKHM 560-CIB.180.6IF IE Gen3, Module Construction, Input Voltage 200-240 Volt (2.3 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller, GKHM 560-CIB.180.6IF IE Gen3, Module Construction, Input Voltage 380-480 Volt (4.05 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller, GKHM 560-CIG.160.6NA IE Gen3+, 6.85kW, 460-Volt, 3-Phase 8000 CFM @ 4 inWG. | |
| Rosenberg EC Backward Curved Impeller, GKHM 560-CIG.160.6NA IE Gen3+, 6.85kW, 460-Volt, 3-Phase 8000 CFM @ 4 inWG; 10,600 CFM at free air. | |
| Rosenberg EC Backward Curved Impeller, GKHM 630-CIB.200.6NA IE, Module Construction, Input Voltage 200-240 Volt (3.05 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic... | |
| Rosenberg EC Backward Curved Impeller, GKHM 630-CIG.180.6NA IE Gen 3+, 5.1kW, 460-Volt, 3-Phase, 100000 CFM @ 2 inWG | |
| Rosenberg EC Backward Curved Impeller, GKHM 630-CIG.180.6NA IE Gen3+, 3.59kW, 230-Volt, 3-Phase, 6000 CFM @ 3 inWG | |
| Rosenberg EC backward curved impeller, GKHR 315-CIB.100.4EC IE, input voltage 100-130 volt (390 watts), 1-phase, 50-60 hz. includes: IP54 and UL-R motor Class F with soft start, 1840 rpm maximum,... | |
| Rosenberg EC Backward Curved Impeller, GKHR 315-CIB.112.6FF IE Gen3, Module Construction, Input Voltage 200-240 Volt (1.84 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with... | |
| Rosenberg EC Backward Curved Impeller,GKHM 630-CIB.200.6NA IE Gen3, Module Construction, Input Voltage 380-480 Volt (4.5 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic... | |
| Rosenberg EC fan with B-Wheel impeller, GKH_ 280-CIB.090.4EA-IE, available as fan module or motorized impeller | |
| Rosenberg EC fan with B-Wheel impeller, GKHM 355-CIB.112.5HF-IE, available as fan module or motorized impeller | |
| Rosenberg EC module, GKHM 355-CIW.110.5HF, 3 PH, 380-480V, 50/60 HZ., IP54, with pressure tab inlet cone. Supplied in open loop mode (0-10V). Software for closed loop mode not included. | |
| Rosenberg EC module, GKHM 355-CIW.110.5HF, 3PH, 200-240V, 50/60 HZ., IP54, UL-R, includes inlet cone with pressure-measuring tabs. Supplied in open loop mode. Software for closed loop mode not included. | |
| ROSENBERG EC MODULE, GKHM 500-CIW.155.6IF, 3PH, 200/240V, 50/60 HZ., IP54, INCLUDES INLET CONE WITH PRESSURE MEASURING TABS | |
| ROSENBERG EC, AKFG 800K.6IF, A4, 200/240V, 3 PH, 50/60 HZ., UL-R (LOW HEIGHT) GRILL WITH HORIZONTAL MOUNTING BRACKETS) | |
| ROSENBERG EC, GKHM 630-CIA.200.6NA IE-VO3, 3PH, 380-480V, 50/60 HZ, IP54, INLET CONE WITHOUT PRESSURE MEASURING TABS | |
| ROSENBERG EC, GKHR 315-CIW.098.4EA. 1 PH, 100-130V, 50/60 HZ | |
| ROSENBERG EC, GKHR 355-CIW.110.5FA, 3 PH, 200-240V, 50/60 HZ | |
| ROSENBERG EC, GKHR 400-CIA.125.6FF, 3 PH. 380/480V, 50/60 HZ, 3 PH, IP54 | |
| ROSENBERG EC, GKHR 450-CIW.098.4FF, 1 PH, 230V, 50/60 HZ | |
| ROSENBERG EC, GKHR 500-CIW.155.6IF, 3PH, 380/480V, 50/60 HZ. | |
| ROSENBERG EKHR 225-2SW.070.4FF | |
| ROSENBERG EKHR 250-2SW.060.4FF | |
| ROSENBERG EKHR 280-2SW.087.5HA | |
| ROSENBERG EKHR 355-4SW.110.5FA | |
| ROSENBERG EKHR 400-4SW.123.5HA | |
| Rosenberg GKHC 280-CIE.065.4EA IE MX AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 1203 CFM @ 4.25 in WC; 2237 CFM @ free air. | |
| Rosenberg GKHC 355-CIE.112.5FA IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 2404 CFM @ 4.16 in WC; 3973 CFM @ free air. | |
| Rosenberg GKHC 450-CIE.136.5HF IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 3210 CFM @ 3.03 in WC; 5297 CFM @ free air. | |
| Rosenberg GKHM 280-CIE.065.4EA IE MX AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 1203 CFM @ 4.25 in WC; 2237 CFM @ free air. | |
| Rosenberg GKHM 315-CIB.100.5FA IE, 230-Volt EC backward curved high-efficiency B-Series module (PN # N88-31819), airflow 1837 CFM @ 4.24 inWG, 3100 CFM @ free air | |
| Rosenberg GKHM 355-CIE.112.5FA IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 2404 CFM @ 4.16 in WC; 3973 CFM @ free air. | |
| Rosenberg GKHM 355-CII.118.6FF IE Gen3 backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 3000 CFM @ 3 in WC; 5,500 CFM @ free air. | |
| Rosenberg GKHM 355-CII.118.6FF IE Gen3 backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4000 CFM @ 5in WC; 6000 CFM @ free air. | |
| Rosenberg GKHM 400-CII.133.6FF IE Gen3 backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 3,000 CFM @ 4 in WC; 7,200 CFM @ free air. | |
| Rosenberg GKHM 400-CII.133.6FF IE Gen3 backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4,000 CFM @ 5 in WC; 7,200 CFM @ free air. | |
| Rosenberg GKHM 450-CIB.140.5HF IE Gen3 AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 3191 CFM @ 2.82 in WC; 5150 CFM @ free air. | |
| Rosenberg GKHM 450-CIB.140.6FF IE Gen3 AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 4287 CFM @ 5.33 in WC; 7004 CFM @ free air. | |
| Rosenberg GKHM 450-CIB.140.6IF IE Gen3 AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 4208 CFM @ 5.55 in WC; 7122 CFM @ free air. | |
| Rosenberg GKHM 450-CIB.140.6IF IE Gen3+ AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 4240 CFM @ 6.50 in WC; 7710 CFM @ free air. | |
| Rosenberg GKHM 450-CIB.140.6NA IE Gen3+ AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 5271 CFM @ 6.31 in WC; 8181 CFM @ free air. | |
| Rosenberg GKHM 450-CIE.136.5HF IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 3210 CFM @ 3.03 in WC; 5297 CFM @ free air. | |
| Rosenberg GKHM 450-CIE.136.6FF Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 3636 CFM @ 5.02 in WC; 6180 CFM @ free air. | |
| Rosenberg GKHM 450-CIE.136.6FF IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 3901 CFM @ 5.12 in WC; 6710 CFM @ free air. | |
| Rosenberg GKHM 450-CII.147.5HF IE Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4120 CFM @ 2.44 in WC; 6300 CFM @ free air. | |
| Rosenberg GKHM 450-CII.147.6FF IE Gen3 230V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 200-240 (PN # N88-45701), airflow 4000 @ 3 inWG; 78 dB(A) | |
| Rosenberg GKHM 450-CII.147.6FF IE Gen3 460V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 380-480 (PN # N88-45701), airflow 4000 @ 5 inWG; 82 dB(A) | |
| Rosenberg GKHM 450-CII.147.6FF IE Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5473 CFM @ 4.22 in WC; 8829 CFM @ free air. | |
| Rosenberg GKHM 450-CII.147.6IF IE Gen3+ 230V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 200-240 (PN # N88-45702), airflow 4000 @ 5 inWG; 83 dB(A) | |
| Rosenberg GKHM 450-CII.147.6IF IE Gen3+ 460V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 380-480 (PN # N88-45702), airflow 6000 @ 5 inWG; 85 dB(A) | |
| Rosenberg GKHM 450-CII.147.6IF IE Gen3+ AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5990 CFM @ 6.11 in WC; 9947 CFM @ free air. | |
| Rosenberg GKHM 500-CIB.160.6IF IE Gen3 AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 4787 CFM @ 4.92 in WC; 8534 CFM @ free air. | |
| Rosenberg GKHM 500-CIB.160.6IF IE Gen3, 230-Volt EC backward curved module, (PN # N88-50317), airflow 5129 @ 2.79 inWG | |
| Rosenberg GKHM 500-CIB.160.6IF IE Gen3, 460-Volt EC backward curved module (PN # N88-50317), airflow 6010 @ 3.49 inWG | |
| Rosenberg GKHM 500-CIB.160.6NA IE Gen3+ AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 6646 CFM @ 5.73 in WC; 9947 CFM @ free air. | |
| Rosenberg GKHM 500-CII.164.5HF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4231 CFM @ 2.00 in WC; 6769 CFM @ free air. | |
| Rosenberg GKHM 500-CII.164.6FF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5696 CFM @ 3.80 in WC; 9417 CFM @ free air. | |
| Rosenberg GKHM 500-CII.164.6IF IE Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5384 CFM @ 4.76 in WC; 10006 CFM @ free air. | |
| Rosenberg GKHM 500-CII.164.6NA IE Gen3+ 230V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 200-240 (PN # N88-50701), airflow 6000 @ 4 inWG; 83 dB(A) | |
| Rosenberg GKHM 500-CII.164.6NA IE Gen3+ 460V EC backward curved module with advanced 5-blade I-series impeller, input voltage 3~ 380-480 (PN # N88-50701), airflow 8000 @ 4 inWG; 87 dB(A) | |
| Rosenberg GKHM 500-CII.164.6NA IE Gen3+ AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 6949 CFM @ 6.03 in WC; 11772 CFM @ free air. | |
| ROSENBERG GKHM 560-CEG.160.6NA IE, input voltage 380-480 volt (5.1 kw max), 3-phase, 50-60 Hz. IP54 and UL-R motor class f, operating temperature -20°c to +40°c, very high efficiency impeller with... | |
| Rosenberg GKHM 560-CIE.175.6FF Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 4828 CFM @ 2.86 in WC; 8122 CFM @ free air. | |
| Rosenberg GKHM 560-CIE.175.6IF IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 5878 CFM @ 3.76 in WC; 9476 CFM @ free air. | |
| ROSENBERG GKHM 560-CIG.160.6NA IE, GEN 3+, INPUT VOLTAGE 230+460 VOLT, 50/60 HZ, 3 PH | |
| Rosenberg GKHM 560-CII.183.6FF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 8003 CFM @ 4.47 in WC; 12831 CFM @ free air. | |
| Rosenberg GKHM 560-CII.183.6IF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 6765 CFM @ 3.71 in WC; 11301 CFM @ free air. | |
| Rosenberg GKHM 560-CII.183.6NA IE Gen3+ AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 8003 CFM @ 4.47 in WC; 12831 CFM @ free air. | |
| Rosenberg GKHM 630-CII.200.6IF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 6615 CFM @ 2.99 in WC; 11772 CFM @ free air. | |
| Rosenberg GKHM 630-CII.200.6NA IE Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 7696 CFM @ 3.26 in WC; 12831 CFM @ free air. | |
| Rosenberg GKHR 280-CIE.065.4EA IE MX AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 1203 CFM @ 4.25 in WC; 2237 CFM @ free air. | |
| Rosenberg GKHR 315-CIB.100.5FA IE 230-Volt EC backward curved high-efficiency B-Series motorized impeller (PN # N86-31807), airflow 2000 CFM @ 1.5 inWG, 2600 CFM @ free air | |
| Rosenberg GKHR 315-CIB.100.5FA IE 230-Volt EC backward curved high-efficiency B-Series motorized impeller (PN # N86-31808), airflow 2000 CFM @ 1.5 inWG, 2600 CFM @ free air | |
| Rosenberg GKHR 355-CIE.112.5FA IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 2404 CFM @ 4.16 in WC; 3973 CFM @ free air. | |
| Rosenberg GKHR 450-CIB.140.5HF IE Gen3 AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 3191 CFM @ 2.82 in WC; 5150 CFM @ free air. | |
| Rosenberg GKHR 450-CIB.140.6FF IE Gen3 AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 4287 CFM @ 5.33 in WC; 7004 CFM @ free air. | |
| Rosenberg GKHR 450-CIB.140.6IF IE Gen3 AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 4208 CFM @ 5.55 in WC; 7122 CFM @ free air. | |
| Rosenberg GKHR 450-CIB.140.6IF IE Gen3+ AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 4240 CFM @ 6.50 in WC; 7710 CFM @ free air. | |
| Rosenberg GKHR 450-CIB.140.6NA IE Gen3+ AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 5271 CFM @ 6.31 in WC; 8181 CFM @ free air. | |
| Rosenberg GKHR 450-CIE.136.5HF IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 3210 CFM @ 3.03 in WC; 5297 CFM @ free air. | |
| Rosenberg GKHR 450-CIE.136.6FF Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 3636 CFM @ 5.02 in WC; 6180 CFM @ free air. | |
| Rosenberg GKHR 450-CIE.136.6FF IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 3901 CFM @ 5.12 in WC; 6710 CFM @ free air. | |
| Rosenberg GKHR 450-CII.147.5HF IE Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4120 CFM @ 2.44 in WC; 6300 CFM @ free air. | |
| Rosenberg GKHR 450-CII.147.6FF IE Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5473 CFM @ 4.22 in WC; 8829 CFM @ free air. | |
| Rosenberg GKHR 450-CII.147.6IF IE Gen3+ AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5990 CFM @ 6.11 in WC; 9947 CFM @ free air. | |
| Rosenberg GKHR 500-CIB.160.6IF IE Gen3 AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 4787 CFM @ 4.92 in WC; 8534 CFM @ free air. | |
| Rosenberg GKHR 500-CIB.160.6NA IE Gen3+ AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 6646 CFM @ 5.73 in WC; 9947 CFM @ free air. | |
| Rosenberg GKHR 500-CII.164.5HF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 4231 CFM @ 2.00 in WC; 6769 CFM @ free air. | |
| Rosenberg GKHR 500-CII.164.6FF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5696 CFM @ 3.80 in WC; 9417 CFM @ free air. | |
| Rosenberg GKHR 500-CII.164.6IF IE Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5384 CFM @ 4.76 in WC; 10006 CFM @ free air. | |
| Rosenberg GKHR 500-CII.164.6NA IE Gen3+ AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 6949 CFM @ 6.03 in WC; 11772 CFM @ free air. | |
| Rosenberg GKHR 560-CIE.175.6FF Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 4828 CFM @ 2.86 in WC; 8122 CFM @ free air. | |
| Rosenberg GKHR 560-CIE.175.6IF IE Gen3 AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 5878 CFM @ 3.76 in WC; 9476 CFM @ free air. | |
| Rosenberg GKHR 560-CII.183.6FF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 5583 CFM @ 2.97 in WC; 9947 CFM @ free air. | |
| Rosenberg GKHR 560-CII.183.6IF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 6765 CFM @ 3.71 in WC; 11301 CFM @ free air. | |
| Rosenberg GKHR 560-CII.183.6NA IE Gen3+ AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 8003 CFM @ 4.47 in WC; 12831 CFM @ free air. | |
| Rosenberg GKHR 630-CII.200.6IF Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 6615 CFM @ 2.99 in WC; 11772 CFM @ free air. | |
| Rosenberg GKHR 630-CII.200.6NA IE Gen3 AMCA-Certified backward curved I-Series EC fan with five-blade sheet aluminum impeller. Airflow 7696 CFM @ 3.26 in WC; 12831 CFM @ free air. | |
| Rosenberg model GKHM 280-CIE.065.4EA IE HP fan module with high-efficiency 120-V / 1-Phase 400 Watt EC motor and super quiet impeller made of glass fiber reinforced polyamide. 1000 cfm @... | |
| Round body, aluminum housing, plastic impeller | |
| Triangular body, aluminum housing, plastic impeller | |
| U31-A2 ECOFIT 2RREU45 250X50R; 230-volt, 1-phase, 50-60 Hz. AC backward curved motorized impeller includes: IP44 & UL-R motor class F, operating temperature -40° to +70° celsius, wired in thermo contact... | |
| X24-A0 – ECOFIT 2RREU45 250X56R (sealed bearings); 120-volt, 1-phase, 50-60 HZ. AC backward curved motorized impeller, includes: IP44 & UL-R motor class F, with sealed bearings, operating temperature -40° to... | |
| X47-A3 – ECOFIT 2RREU45 250X50R; 120-V, 1-phase, 50-60 Hz. AC backward curved motorized impeller, includes: IP44 & UL-R motor class F, operating temperature -40° TO +70° celsius, wired in thermo... |