Q13-A1 is a 1-phase backward curved fan with a 120 V rating, designed for industrial ventilation. It features ball bearings, IP44 protection, and a PA 6/6 UL 94 V-0 plastic impeller. The motor is UL listed and operates at 2750 RPM at 50 Hz or 3145 RPM at 60 Hz, delivering 1560 m³/h or 1800 m³/h airflow respectively. It has a power consumption of 181 W at 50 Hz and 243 W at 60 Hz, with a noise level of 68 dBA or 71 dBA. Operating temperature range is -40°C to +70°C. The unit weighs 3.8 kg and is equipped with a thermal protector for Class F insulation. It complies with EN60034-5 for IP44 and UL2111 standards.
Q13-A1, 2RREu45 250x50R, E-Impeller, 1-phase, 115-Volt, 243 Watts, Max airflow at free air 1059 CFM – airflow at 1.2” 760 CFM, temperature range -40 to +70°C. ERP 2015 compliant.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | Q13-A1 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 9.8 inch (250 mm) |
| Air Flow Rate | 1059 SCFM (1800 m³/hr) |