The Ecofit RREuG9 225x50R is a backward curved centrifugal fan with an electronically commutated motor, designed for 120 V, 50/60 Hz operation. It has a maximum power of 150 W, operates at up to 3375 RPM, and delivers an airflow of up to 1405 m³/h at zero pressure. The fan is constructed with a galvanized steel impeller, black-painted rotor, and two 608ZZ ball bearings, and is rated for temperatures from -25°C to +60°C. It is certified to UL1004-1, EN 60335-1, and RoHS 2015/863/CE standards, with Class F insulation and electronic motor protection. The unit weighs 1.70 kg and includes condensate drain holes. Speed control is supported via 0-10 V DC input, and the airflow-performance curve is calibrated to ISO 5801, installation category C.
Ecofit N19-A4 RREUG9 225 x 50R; 120V, 1-phase, 50-60 Hz. Ecofit EC backward curved motorized impeller includes: motor IP44 and UL-R motor Class F, nominal 150 watt / 3375 rpm max, speed control thru 0-10VDC, operating temperature -25° to +60° Celsius, 900-mm power cable (three wires), 900-mm control cable (speed control three wires & tachometer output 2 wires); high efficiency 225-mm diameter impeller
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N19-A4 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Fans for Air Filtration / Backward Curved Fans / EC Fans |
| Environment | Clean |
| Fan / Blower Diameter | 8.9 inch (225 mm) |