ROSENBERG EC, GKHM 630-CIA.200.6NA IE-VO3, 3PH, 380-480V, 50/60 HZ, IP54, INLET CONE WITHOUT PRESSURE MEASURING TABS
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N88-63202 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 24.8 inch (630 mm) |
| Air Flow Rate | 10990 SCFM (18680 m³/hr) |