N88-56708 is a 560-mm backward curved EC fan module with active power factor correction, designed for high-efficiency air movement in industrial applications. It operates at 380-480 V AC, 50/60 Hz, with a nominal power consumption of 6.5 kW and a current draw of 19.2 A at 1852 rpm. The fan delivers 8000 cfm at 4 inWG static pressure, with a fan energy index of 1.42 and total efficiency of 70%. It is rated IP42, meets IE4 efficiency class, and operates within a temperature range of -25 °C to +40 °C. Sound pressure level at 1 meter is 81 dB(A) outdoors. The unit weighs 73 kg and complies with DIN EN ISO 3744/3745 for sound measurement.
GKHM 560-CEI.183.6NA IE ULH Ultra-Low Harmonics (ULH) EC fans with active Power Factor Correction (PFC). 560-mm backward curved module Part no.: N88-56708 8,000 CFM @ 4 inWG
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N88-56708 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 22.0 inch (560 mm) |