Rosenberg GKHM 280-CIE.065.4EA IE MX E-series backward curved EC fan with a 280 mm polyamide (PA66), glass fiber-reinforced, black impeller, seven backward-curved blades, and a circumferential diffuser. The impeller is statically and dynamically balanced to DIN ISO 1940 quality level G6.3. Mounted with an external rotor EC motor, it delivers 2044 m³/h airflow at 1058 Pa static pressure, 4000 r/min speed, 1.02 kW input power, and 65% efficiency at 380-480 V, 50/60 Hz. It meets IP54 protection, IE4 efficiency rating, and has an A-weighted sound power level of 77 dB(A) at 1 m distance. The inlet cone is galvanized steel. Performance is certified per AMCA 211 and 311 for installation type A with free inlet and outlet.
Rosenberg GKHM 280-CIE.065.4EA IE MX AMCA-Certified E-Series backward curved EC fan with quiet seven-blade reinforced poly impeller. Airflow 1203 CFM @ 4.25 in WC; 2237 CFM @ free air.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N43-28006 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Configuration | Railway Fans / Fans for Wind and Solar Power / Backward Curved Fans |
| Environment | Clean |
| Fan / Blower Diameter | 11.0 inch (280 mm) |