Rosenberg USA Axial Fan E66-80672

Description
Axial Fan
Request a Quote
Description
Axial Fan
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E66-80672 is an axial fan with installation type 6, featuring a square nozzle plate and designed for airflow in a specified direction. It operates at 380-480 V AC, 50/60 Hz, with a nominal power consumption of 3.5 kW, current draw of 5.5 A, and rotational speed of 1130 r/min. The fan achieves an IE5 efficiency rating and is enclosed in an IP 54 protection class. At an operating point of 12000 cfm and 1 inWG static pressure, it delivers 41.9% static efficiency and 52% total efficiency, with sound power level Lw(A,in) of 90 dB and sound pressure level Lp(A,in) of 83 dB at 1 m. Operating temperature range is -25 to +60 °C, with a mass of 48 kg.

Datasheet Summary
Powered by GS/AI

The E66-80672 is an axial fan with installation type 6, featuring a square nozzle plate and designed for airflow in a specified direction. It operates at 380-480 V AC, 50/60 Hz, with a nominal power consumption of 3.5 kW, current draw of 5.5 A, and rotational speed of 1130 r/min. The fan achieves an IE5 efficiency rating and is enclosed in an IP 54 protection class. At an operating point of 12000 cfm and 1 inWG static pressure, it delivers 41.9% static efficiency and 52% total efficiency, with sound power level Lw(A,in) of 90 dB and sound pressure level Lp(A,in) of 83 dB at 1 m. Operating temperature range is -25 to +60 °C, with a mass of 48 kg.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan - E66-80672 - Rosenberg USA
Indian Trail, NC, United States
Axial Fan
E66-80672
Axial Fan E66-80672
Axial Fan

Axial Fan

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number E66-80672
Product Name Axial Fan
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / EC Fans
Environment Clean
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-35702 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - T21-A2 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blowers - F21-A0 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details
Backward Curved Fan - N88-40327 Gen 3 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details