P02-A4 – EVOFIT 2RREU45 250X50R; 230-volt, 1-phase, 60 Hz. AC backward curved motorized impeller, includes: IP44 & UL-R motor class F motor, operating temperature -40° TO +55° celsius, 900-mm connection cable on the rear side of the motor; 250-mm diameter high efficiency galvanized steel impeller. Height C = 108-MM
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | P02-A4 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 9.8 inch (250 mm) |
| Air Flow Rate | 1200 SCFM (2040 m³/hr) |